Abracon, LLC APAM Active Patch APAM1368YB13V3.0

Description
ESD Sensitive RoHS/RoHS II Compliant Series: APAM Type: Active Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 5 Length: 13 mm Width: 13 mm Height: 6.8 mm Polarization: RHCP Mounting: Connector Mount Features: GPS Active Patch antenna Compact Size and easy to Install LNA Gain of 19 dB Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Series: APAM Type: Active Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 5 Length: 13 mm Width: 13 mm Height: 6.8 mm Polarization: RHCP Mounting: Connector Mount Features: GPS Active Patch antenna Compact Size and easy to Install LNA Gain of 19 dB Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spicewood, TX, United States
APAM Active Patch
APAM1368YB13V3.0
APAM Active Patch APAM1368YB13V3.0
ESD Sensitive RoHS/RoHS II Compliant Series: APAM Type: Active Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 5 Length: 13 mm Width: 13 mm Height: 6.8 mm Polarization: RHCP Mounting: Connector Mount Features: GPS Active Patch antenna Compact Size and easy to Install LNA Gain of 19 dB Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

  • Series: APAM
  • Type: Active Patch
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1575.42
  • Bandwidth Range: 5
  • Length: 13 mm
  • Width: 13 mm
  • Height: 6.8 mm
  • Polarization: RHCP
  • Mounting: Connector Mount
  • Features: GPS Active Patch antenna Compact Size and easy to Install LNA Gain of 19 dB
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-12619-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-12619-ND
RF Antennas 535-12619-ND
1.575GHz GPS Ceramic Patch RF Antenna 1.573GHz ~ 1.577GHz 1dBic U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 1.573GHz ~ 1.577GHz 1dBic U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
1576.44MHz 3.3V Rf Antenna - 875-APAM1368YB13V3.0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1576.44MHz 3.3V Rf Antenna
875-APAM1368YB13V3.0
1576.44MHz 3.3V Rf Antenna 875-APAM1368YB13V3.0
GPS Receiver 1576.44MHz 3.3V Tray Product overview: APAM1368YB13V3.0 from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1576.44MHz, 3.3V. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1576.44MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-APAM1368YB13V3.0 can be used for catalog matching and distributor lookup.

GPS Receiver 1576.44MHz 3.3V Tray Product overview: APAM1368YB13V3.0 from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1576.44MHz, 3.3V. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1576.44MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-APAM1368YB13V3.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Downers Grove, IL, United States
Antenna Unit
APAM1368YB13V3.0
Antenna Unit APAM1368YB13V3.0
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - APAM1368YB13V3.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAM1368YB13V3.0
RF Antennas APAM1368YB13V3.0
1.575GHz GPS Ceramic Patch RF Antenna 1.573GHz ~ 1.577GHz 1dBic U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 1.573GHz ~ 1.577GHz 1dBic U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
Antenna, Patch, 1.57542Ghz Rohs Compliant Abracon - 73AJ1122 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Patch, 1.57542Ghz Rohs Compliant Abracon
73AJ1122
Antenna, Patch, 1.57542Ghz Rohs Compliant Abracon 73AJ1122
ANTENNA, PATCH, 1.57542GHZ ROHS COMPLIANT: YES

ANTENNA, PATCH, 1.57542GHZ ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Antennas 1575.42MHz BW 5MHz VSWR 1.5 50 Ohm

Antennas 1575.42MHz BW 5MHz VSWR 1.5 50 Ohm

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number APAM1368YB13V3.0 535-12619-ND 875-APAM1368YB13V3.0 APAM1368YB13V3.0 APAM1368YB13V3.0 73AJ1122 APAM1368YB13V3.0
Product Name APAM Active Patch RF Antennas 1576.44MHz 3.3V Rf Antenna Antenna Unit RF Antennas Antenna, Patch, 1.57542Ghz Rohs Compliant Abracon Antennas
Applications GPS GPS; GPS RF Testing GPS
Polarization Right Hand Circular Right Hand Circular
Primary Frequency Range 0.0 MHz 1575.0 MHz 1574.4 to 1576.4 MHz
Form Factor / Mounting Internal
Unlock Full Specs
to access all available technical data