The ADFGP.25E is an embedded patch antenna covering 1559MHz to 1610MHz. It has a dual feed, activepatch design which makes it ideal for next-generation GNSS devices that require excellent positional accuracyin a small factor. The active patch antenna, by means of a double resonance design, has a wide-bandoperation over GNSS systems including GPS (L1), GLONASS (G1), Galileo (E1) and BeiDou(B1). The 25 mmpatch uses a dual-feed configuration that combines both feeds with a 90 degree hybrid coupler to obtain an optimalaxial ratio.
ADFGP.25E EMBEDDED DUAL-PIN ACT
PATCH ANTENNA, 1.559-1.61GHZ, -0.8DBI ROHS COMPLIANT: YES
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | ADFGP.25E.07.0060A | 931-ADFGP.25E.07.0060A-ND | 28AK5408 |
| Product Name | Antenna Unit | RF Antennas | Patch Antenna, 1.559-1.61Ghz, -0.8Dbi Rohs Compliant Taoglas |
| Polarization | Right Hand Circular | ||
| Primary Frequency Range | 1559.0 to 1610.0 MHz | 1561.0 to 1602.0 MHz | |
| Gain | 0.5000 dB | -1.9 to 0.5000 dB | |
| VSWR | 2 :1 | 2 :1 |