Taoglas Antenna Unit AA.160.301111

Description
This antenna is designed for applications which require high positioning accuracy by combining signals from GPS and GLONASS systems. High gain wide-band patch antenna on a large integral ground delivers maximum performance.
Request a Quote Datasheet
Description
This antenna is designed for applications which require high positioning accuracy by combining signals from GPS and GLONASS systems. High gain wide-band patch antenna on a large integral ground delivers maximum performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - AA.160.301111 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
AA.160.301111
Antenna Unit AA.160.301111
This antenna is designed for applications which require high positioning accuracy by combining signals from GPS and GLONASS systems. High gain wide-band patch antenna on a large integral ground delivers maximum performance.

This antenna is designed for applications which require high positioning accuracy by combining signals from GPS and GLONASS systems. High gain wide-band patch antenna on a large integral ground delivers maximum performance.

Supplier's Site Datasheet
RF Antennas - 931-1001-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1001-ND
RF Antennas 931-1001-ND
1.575GHz, 1.602GHz GLONASS, GPS Module RF Antenna 1.575GHz ~ 1.609GHz 4dBic SMA Male Magnetic

1.575GHz, 1.602GHz GLONASS, GPS Module RF Antenna 1.575GHz ~ 1.609GHz 4dBic SMA Male Magnetic

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas GPS-GLONASS MAG BASE 3M RG-174 SMA(M)

Antennas GPS-GLONASS MAG BASE 3M RG-174 SMA(M)

Buy Now
RF Antennas - AA.160.301111 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AA.160.301111
RF Antennas AA.160.301111
1.575GHz, 1.602GHz GLONASS, GPS Module RF Antenna 1.575GHz ~ 1.609GHz 4dBic SMA Male Magnetic

1.575GHz, 1.602GHz GLONASS, GPS Module RF Antenna 1.575GHz ~ 1.609GHz 4dBic SMA Male Magnetic

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number AA.160.301111 931-1001-ND AA.160.301111 AA.160.301111
Product Name Antenna Unit RF Antennas Antennas RF Antennas
Polarization Right Hand Circular
Primary Frequency Range 1575.0 to 1610.0 MHz 1575.0 to 1602.0 MHz
Gain 27 dB 4 dB
VSWR 2 :1 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
Standard Gain Horn - ModelSAS-585 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details