PCTEL, Inc. Antenna Unit BOA24004NF

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - BOA24004NF - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
BOA24004NF
Antenna Unit BOA24004NF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Antennas - BOA24004NF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BOA24004NF
RF Antennas BOA24004NF
2.45GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 4dBi N Type Female Connector Mount, Pole Mount

2.45GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 4dBi N Type Female Connector Mount, Pole Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number BOA24004NF BOA24004NF
Product Name Antenna Unit RF Antennas
Applications Bluetooth, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole - Model FCC-3 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers