PCTEL, Inc. Antenna Unit BMAX7603S

Description
The antenna feature a rugged molded polymer base, plated spring-loaded contact pin and .100 in diameter stainless steel whip for long-lasting, troublefree operation. Models are available with open or closed coil rod, and can be ordered in all black finish. This series offers models for many types of wireless applications, including WiFi and WiMAX mobility, VHF and UHF land mobile radio, 700 Public Safety, 800 MHz and 900 MHz digital radio and AMPS/PCS voice/data support. Spring available. Black color.
Request a Quote Datasheet
Description
The antenna feature a rugged molded polymer base, plated spring-loaded contact pin and .100 in diameter stainless steel whip for long-lasting, troublefree operation. Models are available with open or closed coil rod, and can be ordered in all black finish. This series offers models for many types of wireless applications, including WiFi and WiMAX mobility, VHF and UHF land mobile radio, 700 Public Safety, 800 MHz and 900 MHz digital radio and AMPS/PCS voice/data support. Spring available. Black color.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - BMAX7603S - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
BMAX7603S
Antenna Unit BMAX7603S
The antenna feature a rugged molded polymer base, plated spring-loaded contact pin and .100 in diameter stainless steel whip for long-lasting, troublefree operation. Models are available with open or closed coil rod, and can be ordered in all black finish. This series offers models for many types of wireless applications, including WiFi and WiMAX mobility, VHF and UHF land mobile radio, 700 Public Safety, 800 MHz and 900 MHz digital radio and AMPS/PCS voice/data support. Spring available. Black color.

The antenna feature a rugged molded polymer base, plated spring-loaded contact pin and .100 in diameter stainless steel whip for long-lasting, troublefree operation. Models are available with open or closed coil rod, and can be ordered in all black finish. This series offers models for many types of wireless applications, including WiFi and WiMAX mobility, VHF and UHF land mobile radio, 700 Public Safety, 800 MHz and 900 MHz digital radio and AMPS/PCS voice/data support. Spring available. Black color.

Supplier's Site Datasheet
RF Antennas - BMAX7603S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BMAX7603S
RF Antennas BMAX7603S
815MHz ISM, WLAN Whip, Straight RF Antenna 760MHz ~ 870MHz 3dBi Magnetic

815MHz ISM, WLAN Whip, Straight RF Antenna 760MHz ~ 870MHz 3dBi Magnetic

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number BMAX7603S BMAX7603S
Product Name Antenna Unit RF Antennas
Polarization Vertical
Primary Frequency Range 760.0 to 870.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G NR / 4G LTE / 3G / 2G Terminal Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers
Bilogical Antenna - Model SAS-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers