Taoglas Antenna Unit AA.180.501111

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - AA.180.501111 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
AA.180.501111
Antenna Unit AA.180.501111
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 931-1531-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1531-ND
RF Antennas 931-1531-ND
1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GPS Module RF Antenna 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.594GHz ~ 1.61GHz 3.31dBi, 2.71dBi, 1.08dBi SMA Male Magnetic

1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GPS Module RF Antenna 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.594GHz ~ 1.61GHz 3.31dBi, 2.71dBi, 1.08dBi SMA Male Magnetic

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas AA.180.501111 Magnetic Mount Dual-Pin Patch for Lowest Axial Ratio

Antennas AA.180.501111 Magnetic Mount Dual-Pin Patch for Lowest Axial Ratio

Buy Now Datasheet
RF Antennas - AA.180.501111 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AA.180.501111
RF Antennas AA.180.501111
1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GPS Module RF Antenna 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.594GHz ~ 1.61GHz 3.31dBi, 2.71dBi, 1.08dBi SMA Male Magnetic

1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GPS Module RF Antenna 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.594GHz ~ 1.61GHz 3.31dBi, 2.71dBi, 1.08dBi SMA Male Magnetic

Buy Now

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number AA.180.501111 931-1531-ND AA.180.501111 AA.180.501111
Product Name Antenna Unit RF Antennas Antennas RF Antennas
Polarization Right Hand Circular
Primary Frequency Range 1561.0 to 1602.0 MHz 1561.0 to 1602.0 MHz
Gain 3.31 dB 1.08 to 3.31 dB
VSWR 1.29 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 2675056 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3.9 dB
Connectors MHF4L
View Details
Double Ridge Guide Horn Antenna - ModelSAS-570 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers