Abracon, LLC APAMBJ Dome APAMBJ-145

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMBJ Type: Dome Protocol: WIFI/Bluetooth/ZigBe e, ISM Frequency Range: 2.4 | 5.1 ~ 5.9 Length: Ø 77.3 mm Width: 36.5 mm Gain Display: 5 2 Polarization: Linear Mounting: Connector Mount Features: Dual Band WiFiHigh Gain Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMBJ Type: Dome Protocol: WIFI/Bluetooth/ZigBe e, ISM Frequency Range: 2.4 | 5.1 ~ 5.9 Length: Ø 77.3 mm Width: 36.5 mm Gain Display: 5 2 Polarization: Linear Mounting: Connector Mount Features: Dual Band WiFiHigh Gain Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAMBJ Dome - APAMBJ-145 - Abracon, LLC
Spicewood, TX, United States
APAMBJ Dome
APAMBJ-145
APAMBJ Dome APAMBJ-145
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMBJ Type: Dome Protocol: WIFI/Bluetooth/ZigBe e, ISM Frequency Range: 2.4 | 5.1 ~ 5.9 Length: Ø 77.3 mm Width: 36.5 mm Gain Display: 5 2 Polarization: Linear Mounting: Connector Mount Features: Dual Band WiFiHigh Gain Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: APAMBJ
  • Type: Dome
  • Protocol: WIFI/Bluetooth/ZigBee, ISM
  • Frequency Range: 2.4 | 5.1 ~ 5.9
  • Length: Ø 77.3 mm
  • Width: 36.5 mm
  • Gain Display: 5 2
  • Polarization: Linear
  • Mounting: Connector Mount
  • Features: Dual Band WiFiHigh Gain
  • Part Status: Active
Supplier's Site Datasheet
Downers Grove, IL, United States
Antenna Unit
APAMBJ-145
Antenna Unit APAMBJ-145
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 535-13177-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-13177-ND
RF Antennas 535-13177-ND
2.4GHz, 5.8GHz Bluetooth, Wi-Fi Dome RF Antenna 5.1GHz ~ 5.9GHz 5dBi, 2dBi SMA Male Panel Mount

2.4GHz, 5.8GHz Bluetooth, Wi-Fi Dome RF Antenna 5.1GHz ~ 5.9GHz 5dBi, 2dBi SMA Male Panel Mount

Buy Now Datasheet
RF Antennas - APAMBJ-145 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAMBJ-145
RF Antennas APAMBJ-145
2.4GHz, 5.8GHz Bluetooth, Wi-Fi Dome RF Antenna 5.1GHz ~ 5.9GHz 5dBi, 2dBi SMA Male Panel Mount

2.4GHz, 5.8GHz Bluetooth, Wi-Fi Dome RF Antenna 5.1GHz ~ 5.9GHz 5dBi, 2dBi SMA Male Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
APAMBJ-145
Antennas APAMBJ-145
Antennas Dula Band WiFi

Antennas Dula Band WiFi

Buy Now Datasheet

Technical Specifications

  Abracon, LLC Richardson RFPD DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number APAMBJ-145 APAMBJ-145 535-13177-ND APAMBJ-145 APAMBJ-145
Product Name APAMBJ Dome Antenna Unit RF Antennas RF Antennas Antennas
Polarization Linear Linear
Primary Frequency Range 0.0 to 0.0 MHz 2400.0 to 5900.0 MHz 2400.0 to 5800.0 MHz
Technology Type Patch External Dome Dome
Gain 5 dB 2 to 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2344654-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
WiFi Antennas - 2058716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
Antenna Kit - Model AK-4G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details