Taoglas Antenna Unit AGGP.35F.07.0060A

Description
The AGGP.35F GPS – Glonass- GNSS active patch antenna (along with the AGGP.25 model) is the best choice to use as an embedded antenna with the latest generation of GPS-Glonass-GNSS receivers. It utliizes a 35*35*3.5mm advanced wide-band ceramic patch antenna with optimized gain, radiation patttern and axial ratio at GPS and Glonass centre frequencies.
Request a Quote Datasheet
Description
The AGGP.35F GPS – Glonass- GNSS active patch antenna (along with the AGGP.25 model) is the best choice to use as an embedded antenna with the latest generation of GPS-Glonass-GNSS receivers. It utliizes a 35*35*3.5mm advanced wide-band ceramic patch antenna with optimized gain, radiation patttern and axial ratio at GPS and Glonass centre frequencies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - AGGP.35F.07.0060A - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
AGGP.35F.07.0060A
Antenna Unit AGGP.35F.07.0060A
The AGGP.35F GPS – Glonass- GNSS active patch antenna (along with the AGGP.25 model) is the best choice to use as an embedded antenna with the latest generation of GPS-Glonass-GNSS receivers. It utliizes a 35*35*3.5mm advanced wide-band ceramic patch antenna with optimized gain, radiation patttern and axial ratio at GPS and Glonass centre frequencies.

The AGGP.35F GPS – Glonass- GNSS active patch antenna (along with the AGGP.25 model) is the best choice to use as an embedded antenna with the latest generation of GPS-Glonass-GNSS receivers. It utliizes a 35*35*3.5mm advanced wide-band ceramic patch antenna with optimized gain, radiation patttern and axial ratio at GPS and Glonass centre frequencies.

Supplier's Site Datasheet
1.575GHZ Rf Antenna - 875-AGGP.35F.07.0060A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.575GHZ Rf Antenna
875-AGGP.35F.07.0060A
1.575GHZ Rf Antenna 875-AGGP.35F.07.0060A
RF ANT 1.575GHZ CER PATCH MHF1 Product overview: AGGP.35F.07.0060A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AGGP.35F.07.0060 A can be used for catalog matching and distributor lookup.

RF ANT 1.575GHZ CER PATCH MHF1 Product overview: AGGP.35F.07.0060A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AGGP.35F.07.0060A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 931-1146-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1146-ND
RF Antennas 931-1146-ND
1.575GHz GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.61GHz 1dBic, 0.5dBic U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.61GHz 1dBic, 0.5dBic U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
RF Antennas - AGGP.35F.07.0060A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.575GHz GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.61GHz 1dBic, 0.5dBic U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.61GHz 1dBic, 0.5dBic U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now
Rf Antenna, Patch, 1.61Ghz, I-Pex Conn Rohs Compliant Taoglas - 36AJ3099 - Newark, An Avnet Company
Chicago, IL, United States
Rf Antenna, Patch, 1.61Ghz, I-Pex Conn Rohs Compliant Taoglas
36AJ3099
Rf Antenna, Patch, 1.61Ghz, I-Pex Conn Rohs Compliant Taoglas 36AJ3099
RF ANTENNA, PATCH, 1.61GHZ, I-PEX CONN ROHS COMPLIANT: YES

RF ANTENNA, PATCH, 1.61GHZ, I-PEX CONN ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas GPS/GLONASS/GNSS Actvive 35mm Patch

Antennas GPS/GLONASS/GNSS Actvive 35mm Patch

Buy Now Datasheet

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number AGGP.35F.07.0060A 875-AGGP.35F.07.0060A 931-1146-ND AGGP.35F.07.0060A 36AJ3099 AGGP.35F.07.0060A
Product Name Antenna Unit 1.575GHZ Rf Antenna RF Antennas RF Antennas Rf Antenna, Patch, 1.61Ghz, I-Pex Conn Rohs Compliant Taoglas Antennas
Polarization Right Hand Circular
Primary Frequency Range 1574.0 to 1610.0 MHz 1575.0 MHz
Gain 28.5 dB 0.5000 to 1 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS passive antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Log Periodic Antenna - Model SAS-517 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers