PCTEL, Inc. Antenna Unit BMAX7633S

Description
The antenna feature a rugged molded polymer base, plated spring-loaded contact pin and .100 in diameter stainless steel whip for long-lasting, troublefree operation. Models are available with open or closed coil rod, and can be ordered in all black finish. This series offers models for many types of wireless applications, including WiFi and WiMAX mobility, VHF and UHF land mobile radio, 700 Public Safety, 800 MHz and 900 MHz digital radio and AMPS/PCS voice/data support. Spring available. Black color.
Request a Quote
Description
The antenna feature a rugged molded polymer base, plated spring-loaded contact pin and .100 in diameter stainless steel whip for long-lasting, troublefree operation. Models are available with open or closed coil rod, and can be ordered in all black finish. This series offers models for many types of wireless applications, including WiFi and WiMAX mobility, VHF and UHF land mobile radio, 700 Public Safety, 800 MHz and 900 MHz digital radio and AMPS/PCS voice/data support. Spring available. Black color.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BMAX7633S is a wideband collinear antenna designed for mobile applications, covering a frequency range of 760-870 MHz with a gain of 3 dB. It features a rugged molded polymer base and a stainless steel whip, ensuring durability in harsh environments. The antenna has a low Voltage Standing Wave Ratio (VSWR) of less than 1.5:1 and can handle an average power of 100 watts. It is compatible with 1-1/8,Äù-18 thread mounts, including 3/4,Äù mounts, and is ready for installation without the need for rod cutting. The operating temperature range is from -40°C to +85°C, making it suitable for various outdoor applications.

Datasheet Summary
Powered by GS/AI

The BMAX7633S is a wideband collinear antenna designed for mobile applications, covering a frequency range of 760-870 MHz with a gain of 3 dB. It features a rugged molded polymer base and a stainless steel whip, ensuring durability in harsh environments. The antenna has a low Voltage Standing Wave Ratio (VSWR) of less than 1.5:1 and can handle an average power of 100 watts. It is compatible with 1-1/8,Äù-18 thread mounts, including 3/4,Äù mounts, and is ready for installation without the need for rod cutting. The operating temperature range is from -40°C to +85°C, making it suitable for various outdoor applications.

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - BMAX7633S - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
BMAX7633S
Antenna Unit BMAX7633S
The antenna feature a rugged molded polymer base, plated spring-loaded contact pin and .100 in diameter stainless steel whip for long-lasting, troublefree operation. Models are available with open or closed coil rod, and can be ordered in all black finish. This series offers models for many types of wireless applications, including WiFi and WiMAX mobility, VHF and UHF land mobile radio, 700 Public Safety, 800 MHz and 900 MHz digital radio and AMPS/PCS voice/data support. Spring available. Black color.

The antenna feature a rugged molded polymer base, plated spring-loaded contact pin and .100 in diameter stainless steel whip for long-lasting, troublefree operation. Models are available with open or closed coil rod, and can be ordered in all black finish. This series offers models for many types of wireless applications, including WiFi and WiMAX mobility, VHF and UHF land mobile radio, 700 Public Safety, 800 MHz and 900 MHz digital radio and AMPS/PCS voice/data support. Spring available. Black color.

Supplier's Site Datasheet
RF Antennas - BMAX7633S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BMAX7633S
RF Antennas BMAX7633S
815MHz 2G, 3G, 5G, Bluetooth, Cellular, ISM, LTE, Wi-Fi Whip, Straight RF Antenna 760MHz ~ 870MHz 3dBi NMO Mount

815MHz 2G, 3G, 5G, Bluetooth, Cellular, ISM, LTE, Wi-Fi Whip, Straight RF Antenna 760MHz ~ 870MHz 3dBi NMO Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number BMAX7633S BMAX7633S
Product Name Antenna Unit RF Antennas
Polarization Vertical
Primary Frequency Range 760.0 to 870.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details