Abracon, LLC APAMP Module APAMP-112

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMP Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 10 Length: 46 mm Width: 38 mm Height: 15 mm Gain Display: 5 Polarization: RHCP Mounting: Adhesive Mount Features: GPS Active Antenna LNA gain of 29 dB Easy to install Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMP Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 10 Length: 46 mm Width: 38 mm Height: 15 mm Gain Display: 5 Polarization: RHCP Mounting: Adhesive Mount Features: GPS Active Antenna LNA gain of 29 dB Easy to install Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAMP Module - APAMP-112 - Abracon, LLC
Spicewood, TX, United States
APAMP Module
APAMP-112
APAMP Module APAMP-112
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMP Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 10 Length: 46 mm Width: 38 mm Height: 15 mm Gain Display: 5 Polarization: RHCP Mounting: Adhesive Mount Features: GPS Active Antenna LNA gain of 29 dB Easy to install Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: APAMP
  • Type: Module
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1575.42
  • Bandwidth Range: 10
  • Length: 46 mm
  • Width: 38 mm
  • Height: 15 mm
  • Gain Display: 5
  • Polarization: RHCP
  • Mounting: Adhesive Mount
  • Features: GPS Active Antenna LNA gain of 29 dB Easy to install
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-12086-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-12086-ND
RF Antennas 535-12086-ND
1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Male Adhesive

1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Male Adhesive

Buy Now Datasheet
Downers Grove, IL, United States
Antenna Unit
APAMP-112
Antenna Unit APAMP-112
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
APAMP-112
Antennas APAMP-112
Antennas 1575.42MHz BW 10MHz VWSR 1.5:1 Max.

Antennas 1575.42MHz BW 10MHz VWSR 1.5:1 Max.

Buy Now Datasheet
RF Antennas - APAMP-112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAMP-112
RF Antennas APAMP-112
1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Male Adhesive

1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey Richardson RFPD VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number APAMP-112 535-12086-ND APAMP-112 APAMP-112 APAMP-112
Product Name APAMP Module RF Antennas Antenna Unit Antennas RF Antennas
Applications GPS GPS; GPS GPS
Polarization Right Hand Circular Right Hand Circular
Primary Frequency Range 0.0 MHz 1575.0 MHz 1574.4 to 1576.4 MHz
Gain 5 dB 5 dB 5 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2107144 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
Virtual Antenna - TRIO mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT; Combine cellular connectivity, GNSS and Bluetooth in a single chip
Pattern Type Omni directional
Polarization Linear
View Details