Abracon, LLC APAM Active Patch APAM1568YE15V2.0

Description
ESD Sensitive RoHS/RoHS II Compliant Series: APAM Type: Active Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 5 Length: 15 mm Width: 15 mm Height: 6.8 mm Gain Display: 1.5 Polarization: RHCP Mounting: Connector Mount Features: GPS Active Patch antenna Compact Size and easy to Install LNA Gain of 18 dB Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Series: APAM Type: Active Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 5 Length: 15 mm Width: 15 mm Height: 6.8 mm Gain Display: 1.5 Polarization: RHCP Mounting: Connector Mount Features: GPS Active Patch antenna Compact Size and easy to Install LNA Gain of 18 dB Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spicewood, TX, United States
APAM Active Patch
APAM1568YE15V2.0
APAM Active Patch APAM1568YE15V2.0
ESD Sensitive RoHS/RoHS II Compliant Series: APAM Type: Active Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 5 Length: 15 mm Width: 15 mm Height: 6.8 mm Gain Display: 1.5 Polarization: RHCP Mounting: Connector Mount Features: GPS Active Patch antenna Compact Size and easy to Install LNA Gain of 18 dB Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

  • Series: APAM
  • Type: Active Patch
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1575.42
  • Bandwidth Range: 5
  • Length: 15 mm
  • Width: 15 mm
  • Height: 6.8 mm
  • Gain Display: 1.5
  • Polarization: RHCP
  • Mounting: Connector Mount
  • Features: GPS Active Patch antenna Compact Size and easy to Install LNA Gain of 18 dB
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-12617-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-12617-ND
RF Antennas 535-12617-ND
1.575GHz GPS Ceramic Patch RF Antenna 1.573GHz ~ 1.578GHz 1.5dBic U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 1.573GHz ~ 1.578GHz 1.5dBic U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
Downers Grove, IL, United States
Antenna Unit
APAM1568YE15V2.0
Antenna Unit APAM1568YE15V2.0
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Antenna, Patch, 1.57542Ghz Rohs Compliant Abracon - 73AJ1123 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Patch, 1.57542Ghz Rohs Compliant Abracon
73AJ1123
Antenna, Patch, 1.57542Ghz Rohs Compliant Abracon 73AJ1123
ANTENNA, PATCH, 1.57542GHZ ROHS COMPLIANT: YES

ANTENNA, PATCH, 1.57542GHZ ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Antennas 1575.42MHz BW 5MHz VSWR 1.5 50 Ohm

Antennas 1575.42MHz BW 5MHz VSWR 1.5 50 Ohm

Buy Now Datasheet
RF Antennas - APAM1568YE15V2.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAM1568YE15V2.0
RF Antennas APAM1568YE15V2.0
1.575GHz GPS Ceramic Patch RF Antenna 1.573GHz ~ 1.578GHz 1.5dBic U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 1.573GHz ~ 1.578GHz 1.5dBic U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number APAM1568YE15V2.0 535-12617-ND APAM1568YE15V2.0 73AJ1123 APAM1568YE15V2.0 APAM1568YE15V2.0
Product Name APAM Active Patch RF Antennas Antenna Unit Antenna, Patch, 1.57542Ghz Rohs Compliant Abracon Antennas RF Antennas
Applications GPS GPS; GPS GPS
Polarization Right Hand Circular Right Hand Circular
Primary Frequency Range 0.0 MHz 1575.0 MHz 1574.4 to 1576.4 MHz
Gain 1.5 dB 1.5 dB 1.5 dB
Form Factor / Mounting Internal
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz 5dBi Rubber Duck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector (With L Bracket) - ET-WI5RLB-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers