Abracon, LLC APAMS whip - RA APAMS-118

Description
RoHS/RoHS II Compliant Series: APAMS Type: whip - RA Protocol: 2G/3G/GSM Frequency Range: 890 ~ 960 | 1710 ~ 1880 Bandwidth Range: 70 | 170 Length: 108.1 mm Width: Ø 10 mm Gain Display: 2 3 Polarization: Linear Mounting: Connector Mount Features: Dual band GSM antenna covering GSM 900/ GSM 1800 bands Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: APAMS Type: whip - RA Protocol: 2G/3G/GSM Frequency Range: 890 ~ 960 | 1710 ~ 1880 Bandwidth Range: 70 | 170 Length: 108.1 mm Width: Ø 10 mm Gain Display: 2 3 Polarization: Linear Mounting: Connector Mount Features: Dual band GSM antenna covering GSM 900/ GSM 1800 bands Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAMS whip - RA - APAMS-118 - Abracon, LLC
Spicewood, TX, United States
APAMS whip - RA
APAMS-118
APAMS whip - RA APAMS-118
RoHS/RoHS II Compliant Series: APAMS Type: whip - RA Protocol: 2G/3G/GSM Frequency Range: 890 ~ 960 | 1710 ~ 1880 Bandwidth Range: 70 | 170 Length: 108.1 mm Width: Ø 10 mm Gain Display: 2 3 Polarization: Linear Mounting: Connector Mount Features: Dual band GSM antenna covering GSM 900/ GSM 1800 bands Part Status: Active

RoHS/RoHS II Compliant

  • Series: APAMS
  • Type: whip - RA
  • Protocol: 2G/3G/GSM
  • Frequency Range: 890 ~ 960 | 1710 ~ 1880
  • Bandwidth Range: 70 | 170
  • Length: 108.1 mm
  • Width: Ø 10 mm
  • Gain Display: 2 3
  • Polarization: Linear
  • Mounting: Connector Mount
  • Features: Dual band GSM antenna covering GSM 900/ GSM 1800 bands
  • Part Status: Active
Supplier's Site Datasheet
Multi-Band Antennas - 2505270P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2505270P
Multi-Band Antennas 2505270P
Abracon APAMS-118 Multi-Band Antenna

Abracon APAMS-118 Multi-Band Antenna

Supplier's Site
Multi-Band Antennas - 2505270 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2505270
Multi-Band Antennas 2505270
Abracon APAMS-118 Multi-Band Antenna

Abracon APAMS-118 Multi-Band Antenna

Supplier's Site
Multi-Band Antennas - 2505269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2505269
Multi-Band Antennas 2505269
Abracon APAMS-118 Multi-Band Antenna

Abracon APAMS-118 Multi-Band Antenna

Supplier's Site
900MHZ Rf Antenna - 875-APAMS-118 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
900MHZ Rf Antenna
875-APAMS-118
900MHZ Rf Antenna 875-APAMS-118
RF ANT 900MHZ WHIP TILT SMA MALE Product overview: APAMS-118 from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-APAMS-118 can be used for catalog matching and distributor lookup.

RF ANT 900MHZ WHIP TILT SMA MALE Product overview: APAMS-118 from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-APAMS-118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Downers Grove, IL, United States
Antenna Unit
APAMS-118
Antenna Unit APAMS-118
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 535-12911-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-12911-ND
RF Antennas 535-12911-ND
900MHz Whip, Tilt RF Antenna 890MHz ~ 960MHz 3dBi SMA Male Connector Mount

900MHz Whip, Tilt RF Antenna 890MHz ~ 960MHz 3dBi SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
APAMS-118
Antennas APAMS-118
Antennas 890-960MHz/ 1710-1880MHz 50 Ohm

Antennas 890-960MHz/ 1710-1880MHz 50 Ohm

Buy Now Datasheet
RF Antennas - APAMS-118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAMS-118
RF Antennas APAMS-118
900MHz Whip, Tilt RF Antenna 890MHz ~ 960MHz 3dBi SMA Male Connector Mount

900MHz Whip, Tilt RF Antenna 890MHz ~ 960MHz 3dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Abracon, LLC RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number APAMS-118 2505270P 875-APAMS-118 APAMS-118 535-12911-ND APAMS-118 APAMS-118
Product Name APAMS whip - RA Multi-Band Antennas 900MHZ Rf Antenna Antenna Unit RF Antennas Antennas RF Antennas
Polarization Linear Linear
Primary Frequency Range 0.0 to 0.0 MHz 890.0 to ? MHz 890.0 to 960.0 MHz 890.0 to 1880.0 MHz 900.0 MHz
Form Factor / Mounting External
Technology Type Whip Whip, Tilt External Whip Whip; Whip, Tilt
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195852-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain -0.5000 dB
View Details