Abracon, LLC APAMSTJ Blade APAMSTJ-138

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMSTJ Type: Blade Protocol: 2G/3G/GSM, WIFI/ Bluetooth/ ZigBee Frequency Range: 380 ~ 500 | 824 ~ 894 | 868 | 900 | 1800 | 1900 | 2100 | 2400 Length: 126.5 mm Width: 22 mm Height: 6.7 mm Gain Display: 2.2 Polarization: Linear Mounting: Glass Mount Features: Multiband Antenna covering ISM, WiFi, BLUETOOTH, TETRA, AMPS, GSM, DCS, PCS, 3G/UMTS Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMSTJ Type: Blade Protocol: 2G/3G/GSM, WIFI/ Bluetooth/ ZigBee Frequency Range: 380 ~ 500 | 824 ~ 894 | 868 | 900 | 1800 | 1900 | 2100 | 2400 Length: 126.5 mm Width: 22 mm Height: 6.7 mm Gain Display: 2.2 Polarization: Linear Mounting: Glass Mount Features: Multiband Antenna covering ISM, WiFi, BLUETOOTH, TETRA, AMPS, GSM, DCS, PCS, 3G/UMTS Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAMSTJ Blade - APAMSTJ-138 - Abracon, LLC
Spicewood, TX, United States
APAMSTJ Blade
APAMSTJ-138
APAMSTJ Blade APAMSTJ-138
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMSTJ Type: Blade Protocol: 2G/3G/GSM, WIFI/ Bluetooth/ ZigBee Frequency Range: 380 ~ 500 | 824 ~ 894 | 868 | 900 | 1800 | 1900 | 2100 | 2400 Length: 126.5 mm Width: 22 mm Height: 6.7 mm Gain Display: 2.2 Polarization: Linear Mounting: Glass Mount Features: Multiband Antenna covering ISM, WiFi, BLUETOOTH, TETRA, AMPS, GSM, DCS, PCS, 3G/UMTS Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: APAMSTJ
  • Type: Blade
  • Protocol: 2G/3G/GSM, WIFI/ Bluetooth/ ZigBee
  • Frequency Range: 380 ~ 500 | 824 ~ 894 | 868 | 900 | 1800 | 1900 | 2100 | 2400
  • Length: 126.5 mm
  • Width: 22 mm
  • Height: 6.7 mm
  • Gain Display: 2.2
  • Polarization: Linear
  • Mounting: Glass Mount
  • Features: Multiband Antenna covering ISM, WiFi, BLUETOOTH, TETRA, AMPS, GSM, DCS, PCS, 3G/UMTS
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-13007-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-13007-ND
RF Antennas 535-13007-ND
440MHz, 850MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz AMPS, Bluetooth, DCS, GSM, PCS, Tetra, UMTS, Wi-Fi Whip, Straight RF Antenna 380MHz ~ 2.4GHz 2.2dBi SMA Male Adhesive

440MHz, 850MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz AMPS, Bluetooth, DCS, GSM, PCS, Tetra, UMTS, Wi-Fi Whip, Straight RF Antenna 380MHz ~ 2.4GHz 2.2dBi SMA Male Adhesive

Buy Now Datasheet
Downers Grove, IL, United States
Antenna Unit
APAMSTJ-138
Antenna Unit APAMSTJ-138
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
APAMSTJ-138
Antennas APAMSTJ-138
Antennas 380-2400MHz Gain 2.2dBi

Antennas 380-2400MHz Gain 2.2dBi

Buy Now Datasheet
RF Antennas - APAMSTJ-138 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAMSTJ-138
RF Antennas APAMSTJ-138
440MHz, 850MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz AMPS, Bluetooth, DCS, GSM, PCS, Tetra, UMTS, Wi-Fi Whip, Straight RF Antenna 380MHz ~ 2.4GHz 2.2dBi SMA Male Adhesive

440MHz, 850MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz AMPS, Bluetooth, DCS, GSM, PCS, Tetra, UMTS, Wi-Fi Whip, Straight RF Antenna 380MHz ~ 2.4GHz 2.2dBi SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey Richardson RFPD VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number APAMSTJ-138 535-13007-ND APAMSTJ-138 APAMSTJ-138 APAMSTJ-138
Product Name APAMSTJ Blade RF Antennas Antenna Unit Antennas RF Antennas
Polarization Linear Linear
Primary Frequency Range 0.0 to 0.0 MHz 440.0 to 2400.0 MHz 380.0 to 2400.0 MHz
Gain 2.2 dB 2.2 dB 2.2 dB
Technology Type Patch Whip External Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2108948-2 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Multi-Band Antennas - 2766681P - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details