PCTEL, Inc. Antenna Unit ASPR7495

Description
The Antenna Specialist® multi-band antenna is designed to match wide frequency-ranging synthesized radio equipment. It features a heavy duty stainless steel spring and black textured co-polyester base that provides maximum durability and long-lasting performance in rugged operating environments. This antenna is compatible with Antenna Specialists® 3/4 in hole mounts. It is field tunable within the range of specified VHF and UHF frequencies.
Request a Quote Datasheet
Description
The Antenna Specialist® multi-band antenna is designed to match wide frequency-ranging synthesized radio equipment. It features a heavy duty stainless steel spring and black textured co-polyester base that provides maximum durability and long-lasting performance in rugged operating environments. This antenna is compatible with Antenna Specialists® 3/4 in hole mounts. It is field tunable within the range of specified VHF and UHF frequencies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - ASPR7495 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
ASPR7495
Antenna Unit ASPR7495
The Antenna Specialist® multi-band antenna is designed to match wide frequency-ranging synthesized radio equipment. It features a heavy duty stainless steel spring and black textured co-polyester base that provides maximum durability and long-lasting performance in rugged operating environments. This antenna is compatible with Antenna Specialists® 3/4 in hole mounts. It is field tunable within the range of specified VHF and UHF frequencies.

The Antenna Specialist® multi-band antenna is designed to match wide frequency-ranging synthesized radio equipment. It features a heavy duty stainless steel spring and black textured co-polyester base that provides maximum durability and long-lasting performance in rugged operating environments. This antenna is compatible with Antenna Specialists® 3/4 in hole mounts. It is field tunable within the range of specified VHF and UHF frequencies.

Supplier's Site Datasheet
RF Antennas - ASPR7495 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ASPR7495
RF Antennas ASPR7495
331MHz Whip, Straight RF Antenna 150MHz ~ 512MHz 1dBi Base Mount

331MHz Whip, Straight RF Antenna 150MHz ~ 512MHz 1dBi Base Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number ASPR7495 ASPR7495
Product Name Antenna Unit RF Antennas
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Loop Antenna - Model SAS-562B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers