Abracon, LLC ACAG Chip ACAG0301-5500-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACAG Type: Chip Protocol: WIFI/Bluetooth/ZigBe e, ISM Frequency Range: 5500 Bandwidth Range: 800 Length: 3.2 mm Width: 1.6 mm Height: 1.2 mm Gain Display: 4.5 VSWR: 2 Polarization: Linear Mounting: Surface Mount Features: Ceramic chip antenna at 5500 MHz for WiFi and ISM applications Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACAG Type: Chip Protocol: WIFI/Bluetooth/ZigBe e, ISM Frequency Range: 5500 Bandwidth Range: 800 Length: 3.2 mm Width: 1.6 mm Height: 1.2 mm Gain Display: 4.5 VSWR: 2 Polarization: Linear Mounting: Surface Mount Features: Ceramic chip antenna at 5500 MHz for WiFi and ISM applications Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACAG Chip - ACAG0301-5500-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACAG Type: Chip Protocol: WIFI/Bluetooth/ZigBe e, ISM Frequency Range: 5500 Bandwidth Range: 800 Length: 3.2 mm Width: 1.6 mm Height: 1.2 mm Gain Display: 4.5 VSWR: 2 Polarization: Linear Mounting: Surface Mount Features: Ceramic chip antenna at 5500 MHz for WiFi and ISM applications Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ACAG
  • Type: Chip
  • Protocol: WIFI/Bluetooth/ZigBee, ISM
  • Frequency Range: 5500
  • Bandwidth Range: 800
  • Length: 3.2 mm
  • Width: 1.6 mm
  • Height: 1.2 mm
  • Gain Display: 4.5
  • VSWR: 2
  • Polarization: Linear
  • Mounting: Surface Mount
  • Features: Ceramic chip antenna at 5500 MHz for WiFi and ISM applications
  • Part Status: Active
Supplier's Site Datasheet
Downers Grove, IL, United States
Antenna Unit
ACAG0301-5500-T
Antenna Unit ACAG0301-5500-T
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 535-14488-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14488-2-ND
RF Antennas 535-14488-2-ND
5.5GHz ISM, Wi-Fi, WLAN Chip RF Antenna 5.15GHz ~ 5.85GHz 4.5dBi Solder Surface Mount

5.5GHz ISM, Wi-Fi, WLAN Chip RF Antenna 5.15GHz ~ 5.85GHz 4.5dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 5.5GHz -40C +85C WiFi/WLAN ISM

Antennas 5.5GHz -40C +85C WiFi/WLAN ISM

Buy Now Datasheet
Ceramic Chip Antenna, 5.5Ghz, 50 Ohm; Center Frequency Abracon - 65AC5566 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Chip Antenna, 5.5Ghz, 50 Ohm; Center Frequency Abracon
65AC5566
Ceramic Chip Antenna, 5.5Ghz, 50 Ohm; Center Frequency Abracon 65AC5566
CERAMIC CHIP ANTENNA, 5.5GHZ, 50 OHM; Center Frequency:5.5GHz; Antenna Case Size:3.2mm x 1.6mm x 1.2mm; Product Range:- RoHS Compliant: Yes

CERAMIC CHIP ANTENNA, 5.5GHZ, 50 OHM; Center Frequency:5.5GHz; Antenna Case Size:3.2mm x 1.6mm x 1.2mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Chip Antenna, 5.5Ghz, 50 Ohm; Center Frequency Abracon - 65AC5565 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Chip Antenna, 5.5Ghz, 50 Ohm; Center Frequency Abracon
65AC5565
Ceramic Chip Antenna, 5.5Ghz, 50 Ohm; Center Frequency Abracon 65AC5565
CERAMIC CHIP ANTENNA, 5.5GHZ, 50 OHM; Center Frequency:5.5GHz; Antenna Case Size:3.2mm x 1.6mm x 1.2mm; Product Range:- RoHS Compliant: Yes

CERAMIC CHIP ANTENNA, 5.5GHZ, 50 OHM; Center Frequency:5.5GHz; Antenna Case Size:3.2mm x 1.6mm x 1.2mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - ACAG0301-5500-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ACAG0301-5500-T
RF Antennas ACAG0301-5500-T
5.5GHz ISM, Wi-Fi, WLAN Chip RF Antenna 5.15GHz ~ 5.85GHz 4.5dBi Solder Surface Mount

5.5GHz ISM, Wi-Fi, WLAN Chip RF Antenna 5.15GHz ~ 5.85GHz 4.5dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Abracon, LLC Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number ACAG0301-5500-T ACAG0301-5500-T 535-14488-2-ND ACAG0301-5500-T 65AC5566 ACAG0301-5500-T
Product Name ACAG Chip Antenna Unit RF Antennas Antennas Ceramic Chip Antenna, 5.5Ghz, 50 Ohm; Center Frequency Abracon RF Antennas
Polarization Linear Linear
Primary Frequency Range 0.0 MHz 5100.0 to 5900.0 MHz 5500.0 MHz
Gain 4.5 dB 4.5 dB 4.5 dB
VSWR 2 :1 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Calibrated Survey Tripleband GNSS Antenna - AS-ANT3B-CAL-L1256-SMATNC-01 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
LTE 450 Magnetic mount omni-directional antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Pattern Type Omni directional
Technology Type Dipole
View Details
Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details