Abracon, LLC APAMPJ Module APAMPJ-133

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMPJ Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 10 Length: 41 mm Width: 34 mm Height: 14.5 mm Gain Display: 4 Polarization: RHCP Mounting: Adhesive Mount Features: GPS Active Antenna LNA gain of 17 dB, Easy to install Out of band rejection 83 dB min Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMPJ Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 10 Length: 41 mm Width: 34 mm Height: 14.5 mm Gain Display: 4 Polarization: RHCP Mounting: Adhesive Mount Features: GPS Active Antenna LNA gain of 17 dB, Easy to install Out of band rejection 83 dB min Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAMPJ Module - APAMPJ-133 - Abracon, LLC
Spicewood, TX, United States
APAMPJ Module
APAMPJ-133
APAMPJ Module APAMPJ-133
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMPJ Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 10 Length: 41 mm Width: 34 mm Height: 14.5 mm Gain Display: 4 Polarization: RHCP Mounting: Adhesive Mount Features: GPS Active Antenna LNA gain of 17 dB, Easy to install Out of band rejection 83 dB min Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: APAMPJ
  • Type: Module
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1575.42
  • Bandwidth Range: 10
  • Length: 41 mm
  • Width: 34 mm
  • Height: 14.5 mm
  • Gain Display: 4
  • Polarization: RHCP
  • Mounting: Adhesive Mount
  • Features: GPS Active Antenna LNA gain of 17 dB, Easy to install Out of band rejection 83 dB min
  • Part Status: Active
Supplier's Site Datasheet
Downers Grove, IL, United States
Antenna Unit
APAMPJ-133
Antenna Unit APAMPJ-133
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 535-13004-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-13004-ND
RF Antennas 535-13004-ND
1.575GHz GPS Dome RF Antenna 4dBic MMCX Male Adhesive

1.575GHz GPS Dome RF Antenna 4dBic MMCX Male Adhesive

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
APAMPJ-133
Antennas APAMPJ-133
Antennas 1575.42MHz BW 10MHz GPS W/LNA

Antennas 1575.42MHz BW 10MHz GPS W/LNA

Buy Now Datasheet
RF Antennas - APAMPJ-133 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAMPJ-133
RF Antennas APAMPJ-133
1.575GHz GPS Dome RF Antenna 4dBic MMCX Male Adhesive

1.575GHz GPS Dome RF Antenna 4dBic MMCX Male Adhesive

Buy Now Datasheet

Technical Specifications

  Abracon, LLC Richardson RFPD DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number APAMPJ-133 APAMPJ-133 535-13004-ND APAMPJ-133 APAMPJ-133
Product Name APAMPJ Module Antenna Unit RF Antennas Antennas RF Antennas
Applications GPS GPS; GPS GPS
Polarization Right Hand Circular Right Hand Circular
Primary Frequency Range 0.0 MHz 1570.4 to 1580.4 MHz 1575.0 MHz
Gain 4 dB 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 2097235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 MHz
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 2690.0 MHz
Gain 3.1 dB
View Details