PCTEL, Inc. Antenna Unit APR152.3

Description
The antenna feature patented ""On-Glass""® technology that permits RF transmission and reception through glass. They utilize DUO-BOND™ mounting that permits installation without holes, providing a complete seal against moisture and long lasting holding power.
Request a Quote Datasheet
Description
The antenna feature patented ""On-Glass""® technology that permits RF transmission and reception through glass. They utilize DUO-BOND™ mounting that permits installation without holes, providing a complete seal against moisture and long lasting holding power.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - APR152.3 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
APR152.3
Antenna Unit APR152.3
The antenna feature patented ""On-Glass""® technology that permits RF transmission and reception through glass. They utilize DUO-BOND™ mounting that permits installation without holes, providing a complete seal against moisture and long lasting holding power.

The antenna feature patented ""On-Glass""® technology that permits RF transmission and reception through glass. They utilize DUO-BOND™ mounting that permits installation without holes, providing a complete seal against moisture and long lasting holding power.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number APR152.3
Product Name Antenna Unit
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 150.0 to 174.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
u-blox ANN-MB2-00 Tripleband GNSS Antenna - AS-ANT3B-ANNMB2-L1256-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1535.0 to 1602.0 MHz
Gain 31 dB
VSWR 2 :1
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details