Abracon, LLC ACAJ Chip ACAJ-110-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACAJ Type: Chip Protocol: ISM, LPWA Frequency Range: 868 | 915 Length: 9 mm Width: 3 mm Height: 1.2 mm Gain Display: -7.4 | -1.742.7 VSWR: 3 Polarization: Linear Mounting: Surface Mount Features: Dielectric Chip Antenna covering dual ISM bands 868MHz and 915MHz Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACAJ Type: Chip Protocol: ISM, LPWA Frequency Range: 868 | 915 Length: 9 mm Width: 3 mm Height: 1.2 mm Gain Display: -7.4 | -1.742.7 VSWR: 3 Polarization: Linear Mounting: Surface Mount Features: Dielectric Chip Antenna covering dual ISM bands 868MHz and 915MHz Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACAJ Chip - ACAJ-110-T - Abracon, LLC
Spicewood, TX, United States
ACAJ Chip
ACAJ-110-T
ACAJ Chip ACAJ-110-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACAJ Type: Chip Protocol: ISM, LPWA Frequency Range: 868 | 915 Length: 9 mm Width: 3 mm Height: 1.2 mm Gain Display: -7.4 | -1.742.7 VSWR: 3 Polarization: Linear Mounting: Surface Mount Features: Dielectric Chip Antenna covering dual ISM bands 868MHz and 915MHz Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ACAJ
  • Type: Chip
  • Protocol: ISM, LPWA
  • Frequency Range: 868 | 915
  • Length: 9 mm
  • Width: 3 mm
  • Height: 1.2 mm
  • Gain Display: -7.4 | -1.742.7
  • VSWR: 3
  • Polarization: Linear
  • Mounting: Surface Mount
  • Features: Dielectric Chip Antenna covering dual ISM bands 868MHz and 915MHz
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-13313-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-13313-1-ND
RF Antennas 535-13313-1-ND
868MHz, 915MHz ISM Chip RF Antenna -2.5dBi, -2.7dBi Solder Surface Mount

868MHz, 915MHz ISM Chip RF Antenna -2.5dBi, -2.7dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 535-13313-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-13313-2-ND
RF Antennas 535-13313-2-ND
868MHz, 915MHz ISM Chip RF Antenna -2.5dBi, -2.7dBi Solder Surface Mount

868MHz, 915MHz ISM Chip RF Antenna -2.5dBi, -2.7dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 535-13313-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-13313-6-ND
RF Antennas 535-13313-6-ND
868MHz, 915MHz ISM Chip RF Antenna -2.5dBi, -2.7dBi Solder Surface Mount

868MHz, 915MHz ISM Chip RF Antenna -2.5dBi, -2.7dBi Solder Surface Mount

Buy Now Datasheet
Telemetry Antennas - 2505121P - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2505121P
Telemetry Antennas 2505121P
RF ANT 868MHZ/915MHZ CHIP SLD

RF ANT 868MHZ/915MHZ CHIP SLD

Supplier's Site
Telemetry Antennas - 2505121 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2505121
Telemetry Antennas 2505121
RF ANT 868MHZ/915MHZ CHIP SLD

RF ANT 868MHZ/915MHZ CHIP SLD

Supplier's Site
Telemetry Antennas - 2505120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2505120
Telemetry Antennas 2505120
RF ANT 868MHZ/915MHZ CHIP SLD

RF ANT 868MHZ/915MHZ CHIP SLD

Supplier's Site
Downers Grove, IL, United States
Antenna Unit
ACAJ-110-T
Antenna Unit ACAJ-110-T
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Rfid Chip Antenna, 868Mhz / 915Mhz Rohs Compliant Abracon - 73AJ0987 - Newark, An Avnet Company
Chicago, IL, United States
Rfid Chip Antenna, 868Mhz / 915Mhz Rohs Compliant Abracon
73AJ0987
Rfid Chip Antenna, 868Mhz / 915Mhz Rohs Compliant Abracon 73AJ0987
RFID CHIP ANTENNA, 868MHZ / 915MHZ ROHS COMPLIANT: YES

RFID CHIP ANTENNA, 868MHZ / 915MHZ ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Antennas
ACAJ-110-T
Antennas ACAJ-110-T
Antennas 868 and 915MHz Pk Gain 2.5/2.7dBi

Antennas 868 and 915MHz Pk Gain 2.5/2.7dBi

Buy Now Datasheet
RF Antennas - ACAJ-110-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ACAJ-110-T
RF Antennas ACAJ-110-T
868MHz, 915MHz ISM Chip RF Antenna -2.5dBi, -2.7dBi Solder Surface Mount

868MHz, 915MHz ISM Chip RF Antenna -2.5dBi, -2.7dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey RS Components, Ltd. Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number ACAJ-110-T 535-13313-1-ND 2505121P ACAJ-110-T 73AJ0987 ACAJ-110-T ACAJ-110-T
Product Name ACAJ Chip RF Antennas Telemetry Antennas Antenna Unit Rfid Chip Antenna, 868Mhz / 915Mhz Rohs Compliant Abracon Antennas RF Antennas
Polarization Linear Linear
Primary Frequency Range 0.0 to 0.0 MHz 868.0 to 915.0 MHz 868.0 to 915.0 MHz
Gain -7.4 to ? dB -2.7 to -2.5 dB -2.7 dB -2.5 dB
VSWR 3 :1 3 :1 3 :1
Unlock Full Specs
to access all available technical data