Abracon, LLC APAMS Blade APAMS-101

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMS Type: Blade Protocol: 2G/3G/GSM Frequency Range: 820 ~ 960 | 1710 ~ 1990 Bandwidth Range: 140 | 280 Length: 115 mm Width: 22 mm Height: 7 mm Gain Display: 1 2 Polarization: Linear Mounting: Adhesive Mount Features: Dual band GSM covering GSM 900 and GSM 1800 MHz Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMS Type: Blade Protocol: 2G/3G/GSM Frequency Range: 820 ~ 960 | 1710 ~ 1990 Bandwidth Range: 140 | 280 Length: 115 mm Width: 22 mm Height: 7 mm Gain Display: 1 2 Polarization: Linear Mounting: Adhesive Mount Features: Dual band GSM covering GSM 900 and GSM 1800 MHz Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAMS Blade - APAMS-101 - Abracon, LLC
Spicewood, TX, United States
APAMS Blade
APAMS-101
APAMS Blade APAMS-101
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMS Type: Blade Protocol: 2G/3G/GSM Frequency Range: 820 ~ 960 | 1710 ~ 1990 Bandwidth Range: 140 | 280 Length: 115 mm Width: 22 mm Height: 7 mm Gain Display: 1 2 Polarization: Linear Mounting: Adhesive Mount Features: Dual band GSM covering GSM 900 and GSM 1800 MHz Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: APAMS
  • Type: Blade
  • Protocol: 2G/3G/GSM
  • Frequency Range: 820 ~ 960 | 1710 ~ 1990
  • Bandwidth Range: 140 | 280
  • Length: 115 mm
  • Width: 22 mm
  • Height: 7 mm
  • Gain Display: 1 2
  • Polarization: Linear
  • Mounting: Adhesive Mount
  • Features: Dual band GSM covering GSM 900 and GSM 1800 MHz
  • Part Status: Active
Supplier's Site Datasheet
Downers Grove, IL, United States
Antenna Unit
APAMS-101
Antenna Unit APAMS-101
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Antennas - APAMS-101 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAMS-101
RF Antennas APAMS-101
900MHz, 1.8GHz GSM Flat Bar RF Antenna 820MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 1dBi, 2dBi FME-J3 Adhesive

900MHz, 1.8GHz GSM Flat Bar RF Antenna 820MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 1dBi, 2dBi FME-J3 Adhesive

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
APAMS-101
Antennas APAMS-101
Antennas 900 and 1800MHz BW 140/280 at Freq.

Antennas 900 and 1800MHz BW 140/280 at Freq.

Buy Now Datasheet

Technical Specifications

  Abracon, LLC Richardson RFPD Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number APAMS-101 APAMS-101 APAMS-101 APAMS-101
Product Name APAMS Blade Antenna Unit RF Antennas Antennas
Polarization Linear Linear
Primary Frequency Range 0.0 to 0.0 MHz 820.0 to 1990.0 MHz
Form Factor / Mounting External
Gain 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 0600-00039 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
4 suppliers
Telemetry Antennas - 1367699 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 2.5 dB
Connectors Sma
View Details
Biconical Antennas - Model SAS-547 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details