Abracon, LLC APAMS Whip - Tilt APAMS-121

Description
RoHS/RoHS II Compliant Series: APAMS Type: Whip - Tilt Protocol: WIFI/Bluetooth/ZigBe e, ISM Frequency Range: 2350 ~ 2450 | 5700 ~ 5900 Bandwidth Range: 100 | 200 Length: 86 mm Width: Ø 10 mm Gain Display: 2 2 Polarization: Linear Mounting: Connector Mount Features: Dual band Wi-Fi/Bluetooth Antenna Module Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: APAMS Type: Whip - Tilt Protocol: WIFI/Bluetooth/ZigBe e, ISM Frequency Range: 2350 ~ 2450 | 5700 ~ 5900 Bandwidth Range: 100 | 200 Length: 86 mm Width: Ø 10 mm Gain Display: 2 2 Polarization: Linear Mounting: Connector Mount Features: Dual band Wi-Fi/Bluetooth Antenna Module Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAMS Whip - Tilt - APAMS-121 - Abracon, LLC
Spicewood, TX, United States
APAMS Whip - Tilt
APAMS-121
APAMS Whip - Tilt APAMS-121
RoHS/RoHS II Compliant Series: APAMS Type: Whip - Tilt Protocol: WIFI/Bluetooth/ZigBe e, ISM Frequency Range: 2350 ~ 2450 | 5700 ~ 5900 Bandwidth Range: 100 | 200 Length: 86 mm Width: Ø 10 mm Gain Display: 2 2 Polarization: Linear Mounting: Connector Mount Features: Dual band Wi-Fi/Bluetooth Antenna Module Part Status: Active

RoHS/RoHS II Compliant

  • Series: APAMS
  • Type: Whip - Tilt
  • Protocol: WIFI/Bluetooth/ZigBee, ISM
  • Frequency Range: 2350 ~ 2450 | 5700 ~ 5900
  • Bandwidth Range: 100 | 200
  • Length: 86 mm
  • Width: Ø 10 mm
  • Gain Display: 2 2
  • Polarization: Linear
  • Mounting: Connector Mount
  • Features: Dual band Wi-Fi/Bluetooth Antenna Module
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-12914-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-12914-ND
RF Antennas 535-12914-ND
2.45GHz, 5.5GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5GHz ~ 6GHz 2.5dBi RP-SMA Male Connector Mount

2.45GHz, 5.5GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5GHz ~ 6GHz 2.5dBi RP-SMA Male Connector Mount

Buy Now Datasheet
Rf Antenna - 875-APAMS-121 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-APAMS-121
Rf Antenna 875-APAMS-121
General Purpose Antenna, -45°C to 85°C Product overview: APAMS-121 from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-APAMS-121 can be used for catalog matching and distributor lookup.

General Purpose Antenna, -45°C to 85°C Product overview: APAMS-121 from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-APAMS-121 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Downers Grove, IL, United States
Antenna Unit
APAMS-121
Antenna Unit APAMS-121
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Multi-Band Antennas - 2505272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2505272
Multi-Band Antennas 2505272
RF ANT 2.4GHZ/5.8GHZ WHIP TILT

RF ANT 2.4GHZ/5.8GHZ WHIP TILT

Supplier's Site
Multi-Band Antennas - 2505271 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2505271
Multi-Band Antennas 2505271
RF ANT 2.4GHZ/5.8GHZ WHIP TILT

RF ANT 2.4GHZ/5.8GHZ WHIP TILT

Supplier's Site
Multi-Band Antennas - 2505272P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2505272P
Multi-Band Antennas 2505272P
RF ANT 2.4GHZ/5.8GHZ WHIP TILT

RF ANT 2.4GHZ/5.8GHZ WHIP TILT

Supplier's Site
RF Antennas - APAMS-121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAMS-121
RF Antennas APAMS-121
2.45GHz, 5.5GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5GHz ~ 6GHz 2.5dBi RP-SMA Male Connector Mount

2.45GHz, 5.5GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5GHz ~ 6GHz 2.5dBi RP-SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
APAMS-121
Antennas APAMS-121
Antennas 12350-2450MHZ, 5700-5900MHZ 50 Ohm

Antennas 12350-2450MHZ, 5700-5900MHZ 50 Ohm

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD RS Components, Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number APAMS-121 535-12914-ND 875-APAMS-121 APAMS-121 2505272 APAMS-121 APAMS-121
Product Name APAMS Whip - Tilt RF Antennas Rf Antenna Antenna Unit Multi-Band Antennas RF Antennas Antennas
Polarization Linear Linear
Primary Frequency Range 0.0 to 0.0 MHz 2450.0 to 5500.0 MHz 2350.0 to 5900.0 MHz 2400.0 to ? MHz
Form Factor / Mounting External
Technology Type Whip Whip External Whip; Whip, Tilt
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA142GN12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details