Lantronix, Inc. Antenna Unit ACC-A05

Description
GSM 850/1900 Magnetic Mount Antenna with cable/connector - Cable L=2500mm; Gain: 0 dB; Magnet Mount; RG-174 cable; Connector SMA male type; Antenna Length: 229 mm; Cable Length: 2500 mm. Can be purchased Globally for modem use in USA Networks. See Documents and Downloads Tab.
Request a Quote Datasheet
Description
GSM 850/1900 Magnetic Mount Antenna with cable/connector - Cable L=2500mm; Gain: 0 dB; Magnet Mount; RG-174 cable; Connector SMA male type; Antenna Length: 229 mm; Cable Length: 2500 mm. Can be purchased Globally for modem use in USA Networks. See Documents and Downloads Tab.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - ACC-A05 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
ACC-A05
Antenna Unit ACC-A05
GSM 850/1900 Magnetic Mount Antenna with cable/connector - Cable L=2500mm; Gain: 0 dB; Magnet Mount; RG-174 cable; Connector SMA male type; Antenna Length: 229 mm; Cable Length: 2500 mm. Can be purchased Globally for modem use in USA Networks. See Documents and Downloads Tab.

GSM 850/1900 Magnetic Mount Antenna with cable/connector - Cable L=2500mm; Gain: 0 dB; Magnet Mount; RG-174 cable; Connector SMA male type; Antenna Length: 229 mm; Cable Length: 2500 mm. Can be purchased Globally for modem use in USA Networks. See Documents and Downloads Tab.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number ACC-A05
Product Name Antenna Unit
Primary Frequency Range 850.0 to 1900.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-581 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers