Taoglas RF Antennas A.80.A.101111

Description
1.227GHz, 1.575GHz Beidou, Galileo, GLONASS, GPS Dome RF Antenna 1.572GHz ~ 1.578GHz 3.99dBi, 1.21dBi SMA Male Panel Mount
Request a Quote Datasheet
Description
1.227GHz, 1.575GHz Beidou, Galileo, GLONASS, GPS Dome RF Antenna 1.572GHz ~ 1.578GHz 3.99dBi, 1.21dBi SMA Male Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1528-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1528-ND
RF Antennas 931-1528-ND
1.227GHz, 1.575GHz Beidou, Galileo, GLONASS, GPS Dome RF Antenna 1.572GHz ~ 1.578GHz 3.99dBi, 1.21dBi SMA Male Panel Mount

1.227GHz, 1.575GHz Beidou, Galileo, GLONASS, GPS Dome RF Antenna 1.572GHz ~ 1.578GHz 3.99dBi, 1.21dBi SMA Male Panel Mount

Buy Now Datasheet
Antenna Unit - A.80.A.101111 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
A.80.A.101111
Antenna Unit A.80.A.101111
High Precision GPS L1 and L2 Permanent Mount Antenna Our A.80 bolt screw-mount external GPS L1/L2 antenna is ideal for applications requiring highest accuracy centimeter-level positioning and covert installations. Its dual-pin, stacked patch structure allows for improved axial ratio bandwidth and is designed to support GPS L1 and L2 signals for improved positioning accuracy. It also supports the GLONASS G1 and G2, Galileo G1 and BeiDou B1 and B2 bands. Low noise amplifiers in the front-end circuit ensure signal strength and can operate with an input voltage ranging from 1.8 to 5 volts. This compact antenna has a low-profile, robust vandal-resistant design, and an IP67 waterproof ASA enclosure. Suitable for agritech, autonomous routing, and telematics applications, the A.80 comes with 1m RG-174 and an SMA(M)ST connectors as standard but cable lengths and connector types are customizable.

High Precision GPS L1 and L2 Permanent Mount Antenna

Our A.80 bolt screw-mount external GPS L1/L2 antenna is ideal for applications requiring highest accuracy centimeter-level positioning and covert installations. Its dual-pin, stacked patch structure allows for improved axial ratio bandwidth and is designed to support GPS L1 and L2 signals for improved positioning accuracy. It also supports the GLONASS G1 and G2, Galileo G1 and BeiDou B1 and B2 bands. Low noise amplifiers in the front-end circuit ensure signal strength and can operate with an input voltage ranging from 1.8 to 5 volts.

This compact antenna has a low-profile, robust vandal-resistant design, and an IP67 waterproof ASA enclosure. Suitable for agritech, autonomous routing, and telematics applications, the A.80 comes with 1m RG-174 and an SMA(M)ST connectors as standard but cable lengths and connector types are customizable.

Supplier's Site Datasheet
Multi-Band Antennas - 2884324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2884324
Multi-Band Antennas 2884324
PERMANENT MOUNT GPS ANTENNA

PERMANENT MOUNT GPS ANTENNA

Supplier's Site
RF Antennas - A.80.A.101111 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
A.80.A.101111
RF Antennas A.80.A.101111
1.227GHz, 1.575GHz Beidou, Galileo, GLONASS, GPS Dome RF Antenna 1.572GHz ~ 1.578GHz 3.99dBi, 1.21dBi SMA Male Panel Mount

1.227GHz, 1.575GHz Beidou, Galileo, GLONASS, GPS Dome RF Antenna 1.572GHz ~ 1.578GHz 3.99dBi, 1.21dBi SMA Male Panel Mount

Buy Now
Sheung Wan, Hong Kong
Antennas Bolt A.80 GPS L1 & L2 Permanent Mount Antenna 1M RG-174, SMA(M) ST

Antennas Bolt A.80 GPS L1 & L2 Permanent Mount Antenna 1M RG-174, SMA(M) ST

Buy Now Datasheet
Dome Antenna, 1.2276Ghz, 1.21Dbi Rohs Compliant Taoglas - 28AK5358 - Newark, An Avnet Company
Chicago, IL, United States
Dome Antenna, 1.2276Ghz, 1.21Dbi Rohs Compliant Taoglas
28AK5358
Dome Antenna, 1.2276Ghz, 1.21Dbi Rohs Compliant Taoglas 28AK5358
DOME ANTENNA, 1.2276GHZ, 1.21DBI ROHS COMPLIANT: YES

DOME ANTENNA, 1.2276GHZ, 1.21DBI ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD RS Components, Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 931-1528-ND A.80.A.101111 2884324 A.80.A.101111 A.80.A.101111 28AK5358
Product Name RF Antennas Antenna Unit Multi-Band Antennas RF Antennas Antennas Dome Antenna, 1.2276Ghz, 1.21Dbi Rohs Compliant Taoglas
Applications GPS; Beidou, Galileo, GLONASS, GPS Multi-band Beidou, Galileo, GLONASS, GPS
Primary Frequency Range 1227.0 to 1575.0 MHz 1227.6 to 1578.4 MHz 1227.0 to ? MHz
Gain 1.21 to 3.99 dB 3.99 dB 4 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
Loop Antenna - Model SAS-563B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers