Abracon, LLC APAMP Module APAMP-123

Description
ESD Sensitive RoHS/RoHS II Compliant Series: APAMP Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1576.44 Bandwidth Range: 10 Length: 50.6 mm Width: 50.6 mm Height: 15.1 mm Gain Display: 5 Polarization: RHCP Mounting: Magnetic Mount Features: GPS Active Antenna LNA gain of 28 dB Easy to install Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Series: APAMP Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1576.44 Bandwidth Range: 10 Length: 50.6 mm Width: 50.6 mm Height: 15.1 mm Gain Display: 5 Polarization: RHCP Mounting: Magnetic Mount Features: GPS Active Antenna LNA gain of 28 dB Easy to install Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAMP Module - APAMP-123 - Abracon, LLC
Spicewood, TX, United States
APAMP Module
APAMP-123
APAMP Module APAMP-123
ESD Sensitive RoHS/RoHS II Compliant Series: APAMP Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1576.44 Bandwidth Range: 10 Length: 50.6 mm Width: 50.6 mm Height: 15.1 mm Gain Display: 5 Polarization: RHCP Mounting: Magnetic Mount Features: GPS Active Antenna LNA gain of 28 dB Easy to install Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

  • Series: APAMP
  • Type: Module
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1576.44
  • Bandwidth Range: 10
  • Length: 50.6 mm
  • Width: 50.6 mm
  • Height: 15.1 mm
  • Gain Display: 5
  • Polarization: RHCP
  • Mounting: Magnetic Mount
  • Features: GPS Active Antenna LNA gain of 28 dB Easy to install
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-12915-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-12915-ND
RF Antennas 535-12915-ND
1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Male Magnetic

1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Male Magnetic

Buy Now Datasheet
Downers Grove, IL, United States
Antenna Unit
APAMP-123
Antenna Unit APAMP-123
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - APAMP-123 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAMP-123
RF Antennas APAMP-123
1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Male Magnetic

1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Male Magnetic

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
APAMP-123
Antennas APAMP-123
Antennas 1575.42MHz BW 10MHz SMA-J3,Male Mag Base

Antennas 1575.42MHz BW 10MHz SMA-J3,Male Mag Base

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey Richardson RFPD Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number APAMP-123 535-12915-ND APAMP-123 APAMP-123 APAMP-123
Product Name APAMP Module RF Antennas Antenna Unit RF Antennas Antennas
Applications GPS GPS; GPS GPS
Polarization Right Hand Circular Right Hand Circular
Primary Frequency Range 0.0 MHz 1575.0 MHz 1574.4 to 1576.4 MHz
Gain 5 dB 5 dB 5 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
S Band/NAVIC Passive Ceramic Patch Antenna 25*25*2mm - ET-GPSBNV-252 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details