Taoglas Antenna Unit AP.12F.07.0045A

Description
The AP.12F has been designed specifically for embedded (inside device) integration with GPS receiver modules where there is a GSM transmitter nearby and risk of interference and saturation.
Request a Quote Datasheet
Description
The AP.12F has been designed specifically for embedded (inside device) integration with GPS receiver modules where there is a GSM transmitter nearby and risk of interference and saturation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - AP.12F.07.0045A - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
AP.12F.07.0045A
Antenna Unit AP.12F.07.0045A
The AP.12F has been designed specifically for embedded (inside device) integration with GPS receiver modules where there is a GSM transmitter nearby and risk of interference and saturation.

The AP.12F has been designed specifically for embedded (inside device) integration with GPS receiver modules where there is a GSM transmitter nearby and risk of interference and saturation.

Supplier's Site Datasheet
RF Antennas - 931-1227-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1227-ND
RF Antennas 931-1227-ND
1.575GHz GPS Ceramic Patch RF Antenna -5dBic U.FL (UMCC), IPEX MHF1 Adhesive

1.575GHz GPS Ceramic Patch RF Antenna -5dBic U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
1.575GHz Rf Antenna - 875-AP.12F.07.0045A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.575GHz Rf Antenna
875-AP.12F.07.0045A
1.575GHz Rf Antenna 875-AP.12F.07.0045A
25dB GPS Chip Antenna Module, 1.575GHz, 12mm, SM Product overview: AP.12F.07.0045A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AP.12F.07.0045A can be used for catalog matching and distributor lookup.

25dB GPS Chip Antenna Module, 1.575GHz, 12mm, SM Product overview: AP.12F.07.0045A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AP.12F.07.0045A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Patch Antenna, 1.57542 Ghz, -5Dbi; Antenna Type Taoglas - 72AC4942 - Newark, An Avnet Company
Chicago, IL, United States
Patch Antenna, 1.57542 Ghz, -5Dbi; Antenna Type Taoglas
72AC4942
Patch Antenna, 1.57542 Ghz, -5Dbi; Antenna Type Taoglas 72AC4942
PATCH ANTENNA, 1.57542 GHZ, -5DBI; Antenna Type:Patch; Frequency Min:-; Frequency Max:1.57542GHz; Antenna Mounting:I-Pex Connector; Gain:-5dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes

PATCH ANTENNA, 1.57542 GHZ, -5DBI; Antenna Type:Patch; Frequency Min:-; Frequency Max:1.57542GHz; Antenna Mounting:I-Pex Connector; Gain:-5dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas GPS Act Patch 13mm 1.13 U.fl

Antennas GPS Act Patch 13mm 1.13 U.fl

Buy Now Datasheet
RF Antennas - AP.12F.07.0045A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AP.12F.07.0045A
RF Antennas AP.12F.07.0045A
1.575GHz GPS Ceramic Patch RF Antenna -5dBic U.FL (UMCC), IPEX MHF1 Adhesive

1.575GHz GPS Ceramic Patch RF Antenna -5dBic U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now

Technical Specifications

  Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number AP.12F.07.0045A 931-1227-ND 875-AP.12F.07.0045A 72AC4942 AP.12F.07.0045A AP.12F.07.0045A
Product Name Antenna Unit RF Antennas 1.575GHz Rf Antenna Patch Antenna, 1.57542 Ghz, -5Dbi; Antenna Type Taoglas Antennas RF Antennas
Polarization Right Hand Circular Circular; Right Hand Circular
Primary Frequency Range 1574.4 to 1576.4 MHz 1575.0 MHz ? to 1575.4 MHz
Gain -5 dB -5 dB -5 dB
VSWR 2 :1 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108788-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Zigbee, ISM, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-102CT-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 1.7 dB
View Details
2 suppliers