Taoglas Antenna Unit AA.105.301621

Description
Our AA.105 Titan magnetic mount external antenna is ideal for robust, covert installations where durability and small size is paramount. It is used in telematics and M2M applications, for example in commercial vehicle installations for fleet management. I
Request a Quote Datasheet
Description
Our AA.105 Titan magnetic mount external antenna is ideal for robust, covert installations where durability and small size is paramount. It is used in telematics and M2M applications, for example in commercial vehicle installations for fleet management. I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - AA.105.301621 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
AA.105.301621
Antenna Unit AA.105.301621
Our AA.105 Titan magnetic mount external antenna is ideal for robust, covert installations where durability and small size is paramount. It is used in telematics and M2M applications, for example in commercial vehicle installations for fleet management. I

Our AA.105 Titan magnetic mount external antenna is ideal for robust, covert installations where durability and small size is paramount. It is used in telematics and M2M applications, for example in commercial vehicle installations for fleet management. I

Supplier's Site Datasheet
RF Antennas - 931-1128-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1128-ND
RF Antennas 931-1128-ND
1.575GHz GPS Module RF Antenna 1.57GHz ~ 1.58GHz 3dBi SMB, Fakra Magnetic

1.575GHz GPS Module RF Antenna 1.57GHz ~ 1.58GHz 3dBi SMB, Fakra Magnetic

Buy Now Datasheet
1.575GHZ Rf Antenna - 875-AA.105.301621 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.575GHZ Rf Antenna
875-AA.105.301621
1.575GHZ Rf Antenna 875-AA.105.301621
RF ANT 1.575GHZ MOD SMB MAGNETIC Product overview: AA.105.301621 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AA.105.301621 can be used for catalog matching and distributor lookup.

RF ANT 1.575GHZ MOD SMB MAGNETIC Product overview: AA.105.301621 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AA.105.301621 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas GPS Magnetic Mnt RG174 FAKRA CD C BLU

Antennas GPS Magnetic Mnt RG174 FAKRA CD C BLU

Buy Now Datasheet
Gps/galileo Antenna, 1.57542Ghz, 2Dbi Rohs Compliant Taoglas - 28AK5359 - Newark, An Avnet Company
Chicago, IL, United States
Gps/galileo Antenna, 1.57542Ghz, 2Dbi Rohs Compliant Taoglas
28AK5359
Gps/galileo Antenna, 1.57542Ghz, 2Dbi Rohs Compliant Taoglas 28AK5359
GPS/GALILEO ANTENNA, 1.57542GHZ, 2DBI ROHS COMPLIANT: YES

GPS/GALILEO ANTENNA, 1.57542GHZ, 2DBI ROHS COMPLIANT: YES

Supplier's Site
RF Antennas - AA.105.301621 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AA.105.301621
RF Antennas AA.105.301621
1.575GHz GPS Module RF Antenna 1.57GHz ~ 1.58GHz 3dBi SMB, Fakra Magnetic

1.575GHz GPS Module RF Antenna 1.57GHz ~ 1.58GHz 3dBi SMB, Fakra Magnetic

Buy Now

Technical Specifications

  Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number AA.105.301621 931-1128-ND 875-AA.105.301621 AA.105.301621 28AK5359 AA.105.301621
Product Name Antenna Unit RF Antennas 1.575GHZ Rf Antenna Antennas Gps/galileo Antenna, 1.57542Ghz, 2Dbi Rohs Compliant Taoglas RF Antennas
Polarization Right Hand Circular
Primary Frequency Range 1570.4 to 1580.4 MHz 1575.0 MHz
Gain 2 dB 3 dB
VSWR 1.92 :1 1.92 :1
Unlock Full Specs
to access all available technical data

Similar Products

Loop Antenna - Model SAS-560 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers