PCTEL, Inc. Antenna Unit BMYD690G

Description
The BMYD690G as been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 6.5 dBd gain and operates in the 690-746 MHz range. The BMYD690G is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. All elements are welded to the boom and the dipole design has an integral feed line welded to the boom for extra strength and electrical conductivity. This eliminates misalignment or fastener problems. The entire antenna is anodized for appearance and corrosion resistance. A heavy duty clamp is supplied which easily permits horizontal or vertical polarization. The BMYD690G is available with a variety of connector and cable options.
Request a Quote Datasheet
Description
The BMYD690G as been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 6.5 dBd gain and operates in the 690-746 MHz range. The BMYD690G is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. All elements are welded to the boom and the dipole design has an integral feed line welded to the boom for extra strength and electrical conductivity. This eliminates misalignment or fastener problems. The entire antenna is anodized for appearance and corrosion resistance. A heavy duty clamp is supplied which easily permits horizontal or vertical polarization. The BMYD690G is available with a variety of connector and cable options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - BMYD690G - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
BMYD690G
Antenna Unit BMYD690G
The BMYD690G as been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 6.5 dBd gain and operates in the 690-746 MHz range. The BMYD690G is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. All elements are welded to the boom and the dipole design has an integral feed line welded to the boom for extra strength and electrical conductivity. This eliminates misalignment or fastener problems. The entire antenna is anodized for appearance and corrosion resistance. A heavy duty clamp is supplied which easily permits horizontal or vertical polarization. The BMYD690G is available with a variety of connector and cable options.

The BMYD690G as been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 6.5 dBd gain and operates in the 690-746 MHz range. The BMYD690G is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. All elements are welded to the boom and the dipole design has an integral feed line welded to the boom for extra strength and electrical conductivity. This eliminates misalignment or fastener problems. The entire antenna is anodized for appearance and corrosion resistance. A heavy duty clamp is supplied which easily permits horizontal or vertical polarization. The BMYD690G is available with a variety of connector and cable options.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number BMYD690G
Product Name Antenna Unit
Polarization Horizontal; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details