Abracon, LLC ACAG Chip ACAG0801-2450-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACAG Type: Chip Protocol: WIFI/Bluetooth/ZigBe e, ISM Frequency Range: 2450 Bandwidth Range: 180 Length: 8 mm Width: 1 mm Height: 1 mm Gain Display: 7.29 VSWR: 2 Polarization: Linear Mounting: Surface Mount Features: Ceramic chip antenna at 2450 MHz for WiFi and ISM applications Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACAG Type: Chip Protocol: WIFI/Bluetooth/ZigBe e, ISM Frequency Range: 2450 Bandwidth Range: 180 Length: 8 mm Width: 1 mm Height: 1 mm Gain Display: 7.29 VSWR: 2 Polarization: Linear Mounting: Surface Mount Features: Ceramic chip antenna at 2450 MHz for WiFi and ISM applications Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACAG Chip - ACAG0801-2450-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACAG Type: Chip Protocol: WIFI/Bluetooth/ZigBe e, ISM Frequency Range: 2450 Bandwidth Range: 180 Length: 8 mm Width: 1 mm Height: 1 mm Gain Display: 7.29 VSWR: 2 Polarization: Linear Mounting: Surface Mount Features: Ceramic chip antenna at 2450 MHz for WiFi and ISM applications Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ACAG
  • Type: Chip
  • Protocol: WIFI/Bluetooth/ZigBee, ISM
  • Frequency Range: 2450
  • Bandwidth Range: 180
  • Length: 8 mm
  • Width: 1 mm
  • Height: 1 mm
  • Gain Display: 7.29
  • VSWR: 2
  • Polarization: Linear
  • Mounting: Surface Mount
  • Features: Ceramic chip antenna at 2450 MHz for WiFi and ISM applications
  • Part Status: Active
Supplier's Site Datasheet
SMT Antennas - 266458 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMT Antennas
266458
SMT Antennas 266458
RF ANT 2.45GHZ CHIP SOLDER SMD

RF ANT 2.45GHZ CHIP SOLDER SMD

Supplier's Site
Downers Grove, IL, United States
Antenna Unit
ACAG0801-2450-T
Antenna Unit ACAG0801-2450-T
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 535-14489-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14489-6-ND
RF Antennas 535-14489-6-ND
2.45GHz Bluetooth, ISM, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 7.29dBi Solder Surface Mount

2.45GHz Bluetooth, ISM, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 7.29dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 535-14489-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14489-2-ND
RF Antennas 535-14489-2-ND
2.45GHz Bluetooth, ISM, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 7.29dBi Solder Surface Mount

2.45GHz Bluetooth, ISM, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 7.29dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 535-14489-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14489-1-ND
RF Antennas 535-14489-1-ND
2.45GHz Bluetooth, ISM, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 7.29dBi Solder Surface Mount

2.45GHz Bluetooth, ISM, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 7.29dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - ACAG0801-2450-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ACAG0801-2450-T
RF Antennas ACAG0801-2450-T
2.45GHz Bluetooth, ISM, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 7.29dBi Solder Surface Mount

2.45GHz Bluetooth, ISM, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 7.29dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 2.45GHZ -40C +85C Gain 7.29dBi

Antennas 2.45GHZ -40C +85C Gain 7.29dBi

Buy Now Datasheet
Ceramic Chip Antenna, 2.45Ghz, 50 Ohm; Centre Frequency Abracon - 58AC1809 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Chip Antenna, 2.45Ghz, 50 Ohm; Centre Frequency Abracon
58AC1809
Ceramic Chip Antenna, 2.45Ghz, 50 Ohm; Centre Frequency Abracon 58AC1809
CERAMIC CHIP ANTENNA, 2.45GHZ, 50 OHM; Centre Frequency:2.45GHz; Antenna Case Size:8mm x 1mm x 1mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CERAMIC CHIP ANTENNA, 2.45GHZ, 50 OHM; Centre Frequency:2.45GHz; Antenna Case Size:8mm x 1mm x 1mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Chip Antenna, 2.45Ghz, 50 Ohm; Center Frequency Abracon - 65AC5568 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Chip Antenna, 2.45Ghz, 50 Ohm; Center Frequency Abracon
65AC5568
Ceramic Chip Antenna, 2.45Ghz, 50 Ohm; Center Frequency Abracon 65AC5568
CERAMIC CHIP ANTENNA, 2.45GHZ, 50 OHM; Center Frequency:2.45GHz; Antenna Case Size:8mm x 1mm x 1mm; Product Range:- RoHS Compliant: Yes

CERAMIC CHIP ANTENNA, 2.45GHZ, 50 OHM; Center Frequency:2.45GHz; Antenna Case Size:8mm x 1mm x 1mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Antenna, 2.45Ghz, Linear Rohs Compliant Abracon - 73AJ0982 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Antenna, 2.45Ghz, Linear Rohs Compliant Abracon
73AJ0982
Ceramic Antenna, 2.45Ghz, Linear Rohs Compliant Abracon 73AJ0982
CERAMIC ANTENNA, 2.45GHZ, LINEAR ROHS COMPLIANT: YES

CERAMIC ANTENNA, 2.45GHZ, LINEAR ROHS COMPLIANT: YES

Supplier's Site
Ceramic Chip Antenna, 2.45Ghz, 50 Ohm; Center Frequency Abracon - 65AC5567 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Chip Antenna, 2.45Ghz, 50 Ohm; Center Frequency Abracon
65AC5567
Ceramic Chip Antenna, 2.45Ghz, 50 Ohm; Center Frequency Abracon 65AC5567
CERAMIC CHIP ANTENNA, 2.45GHZ, 50 OHM; Center Frequency:2.45GHz; Antenna Case Size:8mm x 1mm x 1mm; Product Range:- RoHS Compliant: Yes

CERAMIC CHIP ANTENNA, 2.45GHZ, 50 OHM; Center Frequency:2.45GHz; Antenna Case Size:8mm x 1mm x 1mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC RS Components, Ltd. Richardson RFPD DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number ACAG0801-2450-T 266458 ACAG0801-2450-T 535-14489-6-ND ACAG0801-2450-T ACAG0801-2450-T 58AC1809
Product Name ACAG Chip SMT Antennas Antenna Unit RF Antennas RF Antennas Antennas Ceramic Chip Antenna, 2.45Ghz, 50 Ohm; Centre Frequency Abracon
Polarization Linear Linear
Primary Frequency Range 0.0 MHz 2360.0 to 2540.0 MHz 2450.0 MHz
Gain 7.29 dB 7.29 dB 7.29 dB 7.29 dB
VSWR 2 :1 2 :1 2 :1
Form Factor / Mounting Internal Internal Internal
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
RF, Antenna centric solutions - BGSA147ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers