Lantronix, Inc. Antenna Unit A01X0

Description
GSM 900/1800 Magnetic Mount Antenna with cable/connector; Gain: 3 dB; Magnet Mount; RG-174 cable; Connector SMA male type; Antenna Length: 229 mm; Cable Length: 2500 mm. Can be purchased Globally for modem use in European and Asian Networks. See Documents and Downloads Tab.
Request a Quote Datasheet
Description
GSM 900/1800 Magnetic Mount Antenna with cable/connector; Gain: 3 dB; Magnet Mount; RG-174 cable; Connector SMA male type; Antenna Length: 229 mm; Cable Length: 2500 mm. Can be purchased Globally for modem use in European and Asian Networks. See Documents and Downloads Tab.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - A01X0 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
A01X0
Antenna Unit A01X0
GSM 900/1800 Magnetic Mount Antenna with cable/connector; Gain: 3 dB; Magnet Mount; RG-174 cable; Connector SMA male type; Antenna Length: 229 mm; Cable Length: 2500 mm. Can be purchased Globally for modem use in European and Asian Networks. See Documents and Downloads Tab.

GSM 900/1800 Magnetic Mount Antenna with cable/connector; Gain: 3 dB; Magnet Mount; RG-174 cable; Connector SMA male type; Antenna Length: 229 mm; Cable Length: 2500 mm. Can be purchased Globally for modem use in European and Asian Networks. See Documents and Downloads Tab.

Supplier's Site Datasheet
RF Antennas - A01X0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
A01X0
RF Antennas A01X0
1.35GHz GPS RF Antenna 900MHz ~ 1.8GHz Magnetic

1.35GHz GPS RF Antenna 900MHz ~ 1.8GHz Magnetic

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number A01X0 A01X0
Product Name Antenna Unit RF Antennas
Primary Frequency Range 900.0 to 1800.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antenna LTE450, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Bilogical Antenna - Model SAS-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers