Ethertronics Inc., U.S.A. Antenna Unit 9000962-XLPDNW

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 9000962-XLPDNW - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
9000962-XLPDNW
Antenna Unit 9000962-XLPDNW
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Antennas - 9000962-XLPDNW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
9000962-XLPDNW
RF Antennas 9000962-XLPDNW
790MHz, 868MHz, 915MHz ISM, LoRa, Sigfox Whip, Tilt RF Antenna 0dBi, 2dBi, 1.5dBi RP-SMA Male Connector Mount

790MHz, 868MHz, 915MHz ISM, LoRa, Sigfox Whip, Tilt RF Antenna 0dBi, 2dBi, 1.5dBi RP-SMA Male Connector Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 9000962-XLPDNW 9000962-XLPDNW
Product Name Antenna Unit RF Antennas
Applications ISM, LoRa, Sigfox
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-545 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers