PCTEL, Inc. Antenna Unit BMYD450K

Description
The BMYD450K has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 10 dBd gain and operates in the 450-470 MHz range. The BMYD450K is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. All elements are welded to the boom and the dipole design has an integral feed line welded to the boom for extra strength and electrical conductivity. This eliminates misalignment or fastener problems. The entire antenna is anodized for appearance and corrosion resistance. A heavy duty clamp is supplied which easily permits horizontal or vertical polarization.
Request a Quote Datasheet
Description
The BMYD450K has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 10 dBd gain and operates in the 450-470 MHz range. The BMYD450K is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. All elements are welded to the boom and the dipole design has an integral feed line welded to the boom for extra strength and electrical conductivity. This eliminates misalignment or fastener problems. The entire antenna is anodized for appearance and corrosion resistance. A heavy duty clamp is supplied which easily permits horizontal or vertical polarization.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - BMYD450K - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
BMYD450K
Antenna Unit BMYD450K
The BMYD450K has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 10 dBd gain and operates in the 450-470 MHz range. The BMYD450K is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. All elements are welded to the boom and the dipole design has an integral feed line welded to the boom for extra strength and electrical conductivity. This eliminates misalignment or fastener problems. The entire antenna is anodized for appearance and corrosion resistance. A heavy duty clamp is supplied which easily permits horizontal or vertical polarization.

The BMYD450K has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 10 dBd gain and operates in the 450-470 MHz range. The BMYD450K is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. All elements are welded to the boom and the dipole design has an integral feed line welded to the boom for extra strength and electrical conductivity. This eliminates misalignment or fastener problems. The entire antenna is anodized for appearance and corrosion resistance. A heavy duty clamp is supplied which easily permits horizontal or vertical polarization.

Supplier's Site Datasheet
RF Antennas - BMYD450K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BMYD450K
RF Antennas BMYD450K
460MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 450MHz ~ 470MHz 10dBd N Type Female Pole Mount

460MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 450MHz ~ 470MHz 10dBd N Type Female Pole Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number BMYD450K BMYD450K
Product Name Antenna Unit RF Antennas
Polarization Horizontal; Vertical
Primary Frequency Range 450.0 to 470.0 MHz
Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2344657-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Multi-Band Antennas - 2024086 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 600.0 to ? MHz
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details