PCTEL, Inc. Antenna Unit BMYD890K

Description
The BMYD890K series has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. The antenna has 10 dBd gain and operates in the 890-960 MHz range. The BMYD890 is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. All elements are welded to the boom and the dipole design has an integral feed line welded to the boom for extra strength and electrical conductivity. This eliminates misalignment or fastener problems. The entire antenna is anodized for appearance and corrosion resistance. A heavy duty clamp is supplied which easily permits horizontal or vertical polarization.
Request a Quote Datasheet
Description
The BMYD890K series has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. The antenna has 10 dBd gain and operates in the 890-960 MHz range. The BMYD890 is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. All elements are welded to the boom and the dipole design has an integral feed line welded to the boom for extra strength and electrical conductivity. This eliminates misalignment or fastener problems. The entire antenna is anodized for appearance and corrosion resistance. A heavy duty clamp is supplied which easily permits horizontal or vertical polarization.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - BMYD890K - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
BMYD890K
Antenna Unit BMYD890K
The BMYD890K series has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. The antenna has 10 dBd gain and operates in the 890-960 MHz range. The BMYD890 is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. All elements are welded to the boom and the dipole design has an integral feed line welded to the boom for extra strength and electrical conductivity. This eliminates misalignment or fastener problems. The entire antenna is anodized for appearance and corrosion resistance. A heavy duty clamp is supplied which easily permits horizontal or vertical polarization.

The BMYD890K series has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. The antenna has 10 dBd gain and operates in the 890-960 MHz range. The BMYD890 is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. All elements are welded to the boom and the dipole design has an integral feed line welded to the boom for extra strength and electrical conductivity. This eliminates misalignment or fastener problems. The entire antenna is anodized for appearance and corrosion resistance. A heavy duty clamp is supplied which easily permits horizontal or vertical polarization.

Supplier's Site Datasheet
RF Antennas - BMYD890K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BMYD890K
RF Antennas BMYD890K
925MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 890MHz ~ 960MHz 10dBd N Type Female Pole Mount

925MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 890MHz ~ 960MHz 10dBd N Type Female Pole Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number BMYD890K BMYD890K
Product Name Antenna Unit RF Antennas
Polarization Horizontal; Vertical
Primary Frequency Range 890.0 to 960.0 MHz
Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Double Ridge Guide Horn Antenna Kit - ModelSAS-572 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers