Abracon, LLC APAMSJ Puck Combo APAMSJ-147

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMSJ Type: Puck Combo Protocol: 2G/3G/GSM, GNSS/GPS/GLONASS Frequency Range: 850 ~ 900 | 824 ~ 960 | 1700 ~ 2100 | 1575.42 | 1592 ~ 1610 Length: Ø 77 mm Width: 12 mm Gain Display: 1.5 0.5 Polarization: Linear | Linear | Linear | RHCP | RHCP Mounting: Adhesive Mount Features: Multiband antenna covering GSM850, GSM900, DCS, PCS, UMTS, GPS & GLONASSDual connector for GNSS and GSM bandsIP67 CertifiedActive GPS with LNA gain of 27 dB Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMSJ Type: Puck Combo Protocol: 2G/3G/GSM, GNSS/GPS/GLONASS Frequency Range: 850 ~ 900 | 824 ~ 960 | 1700 ~ 2100 | 1575.42 | 1592 ~ 1610 Length: Ø 77 mm Width: 12 mm Gain Display: 1.5 0.5 Polarization: Linear | Linear | Linear | RHCP | RHCP Mounting: Adhesive Mount Features: Multiband antenna covering GSM850, GSM900, DCS, PCS, UMTS, GPS & GLONASSDual connector for GNSS and GSM bandsIP67 CertifiedActive GPS with LNA gain of 27 dB Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAMSJ Puck Combo - APAMSJ-147 - Abracon, LLC
Spicewood, TX, United States
APAMSJ Puck Combo
APAMSJ-147
APAMSJ Puck Combo APAMSJ-147
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMSJ Type: Puck Combo Protocol: 2G/3G/GSM, GNSS/GPS/GLONASS Frequency Range: 850 ~ 900 | 824 ~ 960 | 1700 ~ 2100 | 1575.42 | 1592 ~ 1610 Length: Ø 77 mm Width: 12 mm Gain Display: 1.5 0.5 Polarization: Linear | Linear | Linear | RHCP | RHCP Mounting: Adhesive Mount Features: Multiband antenna covering GSM850, GSM900, DCS, PCS, UMTS, GPS & GLONASSDual connector for GNSS and GSM bandsIP67 CertifiedActive GPS with LNA gain of 27 dB Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: APAMSJ
  • Type: Puck Combo
  • Protocol: 2G/3G/GSM, GNSS/GPS/GLONASS
  • Frequency Range: 850 ~ 900 | 824 ~ 960 | 1700 ~ 2100 | 1575.42 | 1592 ~ 1610
  • Length: Ø 77 mm
  • Width: 12 mm
  • Gain Display: 1.5 0.5
  • Polarization: Linear | Linear | Linear | RHCP | RHCP
  • Mounting: Adhesive Mount
  • Features: Multiband antenna covering GSM850, GSM900, DCS, PCS, UMTS, GPS & GLONASSDual connector for GNSS and GSM bandsIP67 CertifiedActive GPS with LNA gain of 27 dB
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-13311-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-13311-ND
RF Antennas 535-13311-ND
850MHz, 900MHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz, 2.1GHz AMPS, DCS, GLONASS, GPS, GSM, PCS, UMTS Module RF Antenna 824MHz ~ 960MHz, 1.592GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz 1.5dBi, 0.5dBi SMA Male (2) Adhesive

850MHz, 900MHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz, 2.1GHz AMPS, DCS, GLONASS, GPS, GSM, PCS, UMTS Module RF Antenna 824MHz ~ 960MHz, 1.592GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz 1.5dBi, 0.5dBi SMA Male (2) Adhesive

Buy Now Datasheet
Downers Grove, IL, United States
Antenna Unit
APAMSJ-147
Antenna Unit APAMSJ-147
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - APAMSJ-147 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAMSJ-147
RF Antennas APAMSJ-147
850MHz, 900MHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz, 2.1GHz AMPS, DCS, GLONASS, GPS, GSM, PCS, UMTS Module RF Antenna 824MHz ~ 960MHz, 1.592GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz 1.5dBi, 0.5dBi SMA Male (2) Adhesive

850MHz, 900MHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz, 2.1GHz AMPS, DCS, GLONASS, GPS, GSM, PCS, UMTS Module RF Antenna 824MHz ~ 960MHz, 1.592GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz 1.5dBi, 0.5dBi SMA Male (2) Adhesive

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
APAMSJ-147
Antennas APAMSJ-147
Antennas Low Band 850-900MHz Hi Band 1.7-2.1GHz

Antennas Low Band 850-900MHz Hi Band 1.7-2.1GHz

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey Richardson RFPD Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number APAMSJ-147 535-13311-ND APAMSJ-147 APAMSJ-147 APAMSJ-147
Product Name APAMSJ Puck Combo RF Antennas Antenna Unit RF Antennas Antennas
Applications GPS Cellular or PCS Terminal; GPS; AMPS, DCS, GLONASS, GPS, GSM, PCS, UMTS AMPS, DCS, GLONASS, GPS, GSM, PCS, UMTS
Polarization Linear Linear
Primary Frequency Range 0.0 to 0.0 MHz 850.0 to 2100.0 MHz 824.0 to 2170.0 MHz
Form Factor / Mounting External
Gain 0.5000 to 1.5 dB 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2344655-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Multi-Band Antennas - 2766683P - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
Biconical Antennas - Model SAS-543 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details