u-blox AG RF Antennas ANN-MB-01

Description
ANN-MB RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.197GHz ~ 1.249GHz, 1.559GHz ~ 1.606GHz
Request a Quote Datasheet
Description
ANN-MB RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.197GHz ~ 1.249GHz, 1.559GHz ~ 1.606GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 672-ANN-MB-01-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
672-ANN-MB-01-ND
RF Antennas 672-ANN-MB-01-ND
ANN-MB RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.197GHz ~ 1.249GHz, 1.559GHz ~ 1.606GHz

ANN-MB RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.197GHz ~ 1.249GHz, 1.559GHz ~ 1.606GHz

Buy Now Datasheet
Downers Grove, IL, United States
Antenna Unit
ANN-MB-01
Antenna Unit ANN-MB-01
ANN-MB series: Multi-band, high precision GNSS antennas Multi-band active GNSS antenna with 5 m cable and SMB connector Highlights Multi-band (L1, L2/E5b/B2I) active GNSS antennas with excellent price performance ratio Supports GPS, GLONASS, Galileo, and BeiDou Fast and easy antenna solution for high precision applications Versatile mounting and connector options

ANN-MB series: Multi-band, high precision GNSS antennas

Multi-band active GNSS antenna with 5 m cable and SMB connector

Highlights

  • Multi-band (L1, L2/E5b/B2I) active GNSS antennas with excellent price performance ratio
  • Supports GPS, GLONASS, Galileo, and BeiDou
  • Fast and easy antenna solution for high precision applications
  • Versatile mounting and connector options
Supplier's Site Datasheet
RF Antennas - ANN-MB-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANN-MB-01
RF Antennas ANN-MB-01
1.223GHz, 1.582GHz BeiDou, Galileo, GLONASS, GNSS, GPS Module RF Antenna 1.197GHz ~ 1.249GHz, 1.559GHz ~ 1.606GHz 28dB SMB Magnetic

1.223GHz, 1.582GHz BeiDou, Galileo, GLONASS, GNSS, GPS Module RF Antenna 1.197GHz ~ 1.249GHz, 1.559GHz ~ 1.606GHz 28dB SMB Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 672-ANN-MB-01-ND ANN-MB-01 ANN-MB-01
Product Name RF Antennas Antenna Unit RF Antennas
Applications GPS; BeiDou, Galileo, GLONASS, GNSS, GPS Beidou, Galileo, GLONASS, GNSS, GPS
Primary Frequency Range 1223.0 to 1582.0 MHz 1197.0 to 1606.0 MHz
Gain 28 dB 3.5 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2195835-3 - TE Connectivity
Specs
Applications LoRaWAN, Zigbee, ISM
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
Magnet Mount Survey Tripleband GNSS Antenna - AS-ANT3B-MAGSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 48 dB
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details