Abracon, LLC APAE Passive Patch APAE1575R1820ABDC1-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAE Type: Passive Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 4.5 Length: 18 mm Width: 18 mm Height: 2 mm Gain Display: 3.3 Polarization: RHCP Mounting: Thru-Hole Mount Adhesive tape Features: GPS Patch antenna Low Profile and High Gain Pin type feed Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAE Type: Passive Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 4.5 Length: 18 mm Width: 18 mm Height: 2 mm Gain Display: 3.3 Polarization: RHCP Mounting: Thru-Hole Mount Adhesive tape Features: GPS Patch antenna Low Profile and High Gain Pin type feed Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAE Passive Patch - APAE1575R1820ABDC1-T - Abracon, LLC
Spicewood, TX, United States
APAE Passive Patch
APAE1575R1820ABDC1-T
APAE Passive Patch APAE1575R1820ABDC1-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAE Type: Passive Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 4.5 Length: 18 mm Width: 18 mm Height: 2 mm Gain Display: 3.3 Polarization: RHCP Mounting: Thru-Hole Mount Adhesive tape Features: GPS Patch antenna Low Profile and High Gain Pin type feed Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: APAE
  • Type: Passive Patch
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1575.42
  • Bandwidth Range: 4.5
  • Length: 18 mm
  • Width: 18 mm
  • Height: 2 mm
  • Gain Display: 3.3
  • Polarization: RHCP
  • Mounting: Thru-Hole Mount Adhesive tape
  • Features: GPS Patch antenna Low Profile and High Gain Pin type feed
  • Part Status: Active
Supplier's Site Datasheet
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 535-11944-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-11944-ND
RF Antennas 535-11944-ND
1.575GHz GPS Ceramic Patch RF Antenna 1.573GHz ~ 1.577GHz 3.3dBic Pin Adhesive

1.575GHz GPS Ceramic Patch RF Antenna 1.573GHz ~ 1.577GHz 3.3dBic Pin Adhesive

Buy Now Datasheet
1.575GHz Rf Antenna - 875-APAE1575R1820ABDC1-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.575GHz Rf Antenna
875-APAE1575R1820ABDC1-T
1.575GHz Rf Antenna 875-APAE1575R1820ABDC1-T
GPS Antenna, 1.575GHz, 50R, 3.3dB Gain, 1.5 VSWR Product overview: APAE1575R1820ABDC1-T from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-APAE1575R1820ABD C1-T can be used for catalog matching and distributor lookup.

GPS Antenna, 1.575GHz, 50R, 3.3dB Gain, 1.5 VSWR Product overview: APAE1575R1820ABDC1-T from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-APAE1575R1820ABDC1-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1575.42Mhz, 18*18*2Mm Gps Patch Antenna / Tray Rohs Compliant Abracon - 47W0966 - Newark, An Avnet Company
Chicago, IL, United States
1575.42Mhz, 18*18*2Mm Gps Patch Antenna / Tray Rohs Compliant Abracon
47W0966
1575.42Mhz, 18*18*2Mm Gps Patch Antenna / Tray Rohs Compliant Abracon 47W0966
1575.42MHZ, 18*18*2MM GPS PATCH ANTENNA / TRAY ROHS COMPLIANT: YES

1575.42MHZ, 18*18*2MM GPS PATCH ANTENNA / TRAY ROHS COMPLIANT: YES

Supplier's Site
Antenna, Patch, 1.576443Ghz, 3.3Dbi Rohs Compliant Abracon - 73AJ1111 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Patch, 1.576443Ghz, 3.3Dbi Rohs Compliant Abracon
73AJ1111
Antenna, Patch, 1.576443Ghz, 3.3Dbi Rohs Compliant Abracon 73AJ1111
ANTENNA, PATCH, 1.576443GHZ, 3.3DBI ROHS COMPLIANT: YES

ANTENNA, PATCH, 1.576443GHZ, 3.3DBI ROHS COMPLIANT: YES

Supplier's Site
Antennas 1575.42MHz 50 Ohm RL=-15.0dB

Antennas 1575.42MHz 50 Ohm RL=-15.0dB

Buy Now Datasheet
RF Antennas - APAE1575R1820ABDC1-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.575GHz GPS Ceramic Patch RF Antenna 1.573GHz ~ 1.577GHz 3.3dBic Pin Adhesive

1.575GHz GPS Ceramic Patch RF Antenna 1.573GHz ~ 1.577GHz 3.3dBic Pin Adhesive

Buy Now Datasheet

Technical Specifications

  Abracon, LLC Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number APAE1575R1820ABDC1-T APAE1575R1820ABDC1-T 535-11944-ND 875-APAE1575R1820ABDC1-T 47W0966 APAE1575R1820ABDC1-T APAE1575R1820ABDC1-T
Product Name APAE Passive Patch Antenna Unit RF Antennas 1.575GHz Rf Antenna 1575.42Mhz, 18*18*2Mm Gps Patch Antenna / Tray Rohs Compliant Abracon Antennas RF Antennas
Applications GPS GPS; GPS RF Testing GPS
Polarization Right Hand Circular Right Hand Circular
Primary Frequency Range 0.0 MHz 1574.4 to 1576.4 MHz 1575.0 MHz
Gain 3.3 dB 3.3 dB 3.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Dipole - Model SAS-530H - A.H. Systems Inc.
Specs
Applications Aerospace or Military; Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GSM 5dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-GS5R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 5 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers