Taoglas RF Antennas AA.178.301111

Description
1.176GHz, 1.575GHz GNSS Module RF Antenna 1.1dBi, 1.36dBi SMA Male Magnetic
Request a Quote Datasheet
Description
1.176GHz, 1.575GHz GNSS Module RF Antenna 1.1dBi, 1.36dBi SMA Male Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-AA.178.301111-ND - DigiKey
Thief River Falls, MN, United States
1.176GHz, 1.575GHz GNSS Module RF Antenna 1.1dBi, 1.36dBi SMA Male Magnetic

1.176GHz, 1.575GHz GNSS Module RF Antenna 1.1dBi, 1.36dBi SMA Male Magnetic

Buy Now Datasheet
Antenna Unit - AA.178.301111 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
AA.178.301111
Antenna Unit AA.178.301111
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - AA.178.301111 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AA.178.301111
RF Antennas AA.178.301111
1.176GHz, 1.575GHz GNSS Module RF Antenna 1.1dBi, 1.36dBi SMA Male Magnetic

1.176GHz, 1.575GHz GNSS Module RF Antenna 1.1dBi, 1.36dBi SMA Male Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 931-AA.178.301111-ND AA.178.301111 AA.178.301111
Product Name RF Antennas Antenna Unit RF Antennas
Applications GPS; GNSS GNSS
Primary Frequency Range 1176.0 to 1575.0 MHz 1176.5 to 1575.4 MHz
Gain 1.1 to 1.36 dB 1.36 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118907-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - NN01-054 - Quarktwin Technology Ltd.
Specs
Technology Type Chip
View Details
LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions -  - Advantech
Specs
Applications Cellular or PCS Terminal
Technology Type Dipole
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details