Abracon, LLC APAMS Blade APAMS-103

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMS Type: Blade Protocol: 2G/3G/GSM Frequency Range: 820 ~ 960 | 1710 ~ 1880 Bandwidth Range: 90 | 170 Length: 138 mm Width: 21 mm Height: 6 mm Gain Display: 2 Polarization: Linear Mounting: Adhesive Mount Features: Dual band GSM antenna covering GSM 900/ GSM 1800 bands SGS Compliant Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMS Type: Blade Protocol: 2G/3G/GSM Frequency Range: 820 ~ 960 | 1710 ~ 1880 Bandwidth Range: 90 | 170 Length: 138 mm Width: 21 mm Height: 6 mm Gain Display: 2 Polarization: Linear Mounting: Adhesive Mount Features: Dual band GSM antenna covering GSM 900/ GSM 1800 bands SGS Compliant Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAMS Blade - APAMS-103 - Abracon, LLC
Spicewood, TX, United States
APAMS Blade
APAMS-103
APAMS Blade APAMS-103
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMS Type: Blade Protocol: 2G/3G/GSM Frequency Range: 820 ~ 960 | 1710 ~ 1880 Bandwidth Range: 90 | 170 Length: 138 mm Width: 21 mm Height: 6 mm Gain Display: 2 Polarization: Linear Mounting: Adhesive Mount Features: Dual band GSM antenna covering GSM 900/ GSM 1800 bands SGS Compliant Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: APAMS
  • Type: Blade
  • Protocol: 2G/3G/GSM
  • Frequency Range: 820 ~ 960 | 1710 ~ 1880
  • Bandwidth Range: 90 | 170
  • Length: 138 mm
  • Width: 21 mm
  • Height: 6 mm
  • Gain Display: 2
  • Polarization: Linear
  • Mounting: Adhesive Mount
  • Features: Dual band GSM antenna covering GSM 900/ GSM 1800 bands SGS Compliant
  • Part Status: Active
Supplier's Site Datasheet
Downers Grove, IL, United States
Antenna Unit
APAMS-103
Antenna Unit APAMS-103
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 535-12093-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-12093-ND
RF Antennas 535-12093-ND
900MHz, 1.8GHz GSM Flat Bar RF Antenna 870MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 2dBi SMA Male Adhesive

900MHz, 1.8GHz GSM Flat Bar RF Antenna 870MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 2dBi SMA Male Adhesive

Buy Now Datasheet
900MHZ 1.8GHZ Rf Antenna - 875-APAMS-103 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
900MHZ 1.8GHZ Rf Antenna
875-APAMS-103
900MHZ 1.8GHZ Rf Antenna 875-APAMS-103
RF ANT 900MHZ/1.8GHZ FLAT BAR Product overview: APAMS-103 from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHZ, 1.8GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 900MHZ, 1.8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-APAMS-103 can be used for catalog matching and distributor lookup.

RF ANT 900MHZ/1.8GHZ FLAT BAR Product overview: APAMS-103 from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHZ, 1.8GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 900MHZ, 1.8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-APAMS-103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multi-Band Antennas - 2505267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2505267
Multi-Band Antennas 2505267
RF ANT 900MHZ/1.8GHZ FLAT BAR

RF ANT 900MHZ/1.8GHZ FLAT BAR

Supplier's Site
Multi-Band Antennas - 2505268P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2505268P
Multi-Band Antennas 2505268P
RF ANT 900MHZ/1.8GHZ FLAT BAR

RF ANT 900MHZ/1.8GHZ FLAT BAR

Supplier's Site
Multi-Band Antennas - 2505268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2505268
Multi-Band Antennas 2505268
RF ANT 900MHZ/1.8GHZ FLAT BAR

RF ANT 900MHZ/1.8GHZ FLAT BAR

Supplier's Site
RF Antennas - APAMS-103 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAMS-103
RF Antennas APAMS-103
900MHz, 1.8GHz GSM Flat Bar RF Antenna 870MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 2dBi SMA Male Adhesive

900MHz, 1.8GHz GSM Flat Bar RF Antenna 870MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 2dBi SMA Male Adhesive

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
APAMS-103
Antennas APAMS-103
Antennas 900 and 1800MHz BW 90/170 at Freq.

Antennas 900 and 1800MHz BW 90/170 at Freq.

Buy Now Datasheet

Technical Specifications

  Abracon, LLC Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number APAMS-103 APAMS-103 535-12093-ND 875-APAMS-103 2505267 APAMS-103 APAMS-103
Product Name APAMS Blade Antenna Unit RF Antennas 900MHZ 1.8GHZ Rf Antenna Multi-Band Antennas RF Antennas Antennas
Polarization Linear Linear
Primary Frequency Range 0.0 to 0.0 MHz 870.0 to 1880.0 MHz 900.0 to 1800.0 MHz 870.0 to 1880.0 MHz 870.0 to ? MHz
Gain 2 dB 2 dB 2 dB 2 dB
Form Factor / Mounting External External
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-201-GWL3E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GLONASS, GPS, GSM, HSPA, LTE, UMTS
Technology Type Module
View Details
2 suppliers
Tuned Dipole - Model FCC-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
2G/3G/4G Surface Mount Antenna - ET-WAG-P-LTE10-00-001 - Eteily Technologies India Pvt. Ltd.
Specs
Form Factor / Mounting Internal
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers