PCTEL, Inc. Antenna Unit ASP7795

Description
The Mosaic® high performance collinear antennas provide exceptional coverage of VHF and UHF frequencies with 5 dB or 3 dB gain performance. They feature a black UV stabilized ABS base that resists chalking and provides long lasting operation. Patented DURA-FLEX® elastomer Spring eliminates duplex system noise caused by semi-conductive deposits found in traditional coil springs.
Request a Quote
Description
The Mosaic® high performance collinear antennas provide exceptional coverage of VHF and UHF frequencies with 5 dB or 3 dB gain performance. They feature a black UV stabilized ABS base that resists chalking and provides long lasting operation. Patented DURA-FLEX® elastomer Spring eliminates duplex system noise caused by semi-conductive deposits found in traditional coil springs.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ASP7795 is a mobile RF antenna designed for operation within the frequency range of 445-470 MHz, providing a gain of 3 dB. It features a compact height of approximately 15 inches, making it suitable for various mobile applications. The antenna is constructed with a 0.12,Äù diameter, 17-7PH stainless steel radiator, ensuring durability and performance. It utilizes a DURA-FLEX® elastomer spring, which helps eliminate duplex system noise typically caused by traditional metal coil springs. The antenna is compatible with 1-1/8,Äù -18 thread mobile mounts, including 3/4,Äù hole mounts, facilitating easy installation and replacement. The black UV stabilized ABS base enhances longevity by resisting chalking and environmental wear.

Datasheet Summary
Powered by GS/AI

The ASP7795 is a mobile RF antenna designed for operation within the frequency range of 445-470 MHz, providing a gain of 3 dB. It features a compact height of approximately 15 inches, making it suitable for various mobile applications. The antenna is constructed with a 0.12,Äù diameter, 17-7PH stainless steel radiator, ensuring durability and performance. It utilizes a DURA-FLEX® elastomer spring, which helps eliminate duplex system noise typically caused by traditional metal coil springs. The antenna is compatible with 1-1/8,Äù -18 thread mobile mounts, including 3/4,Äù hole mounts, facilitating easy installation and replacement. The black UV stabilized ABS base enhances longevity by resisting chalking and environmental wear.

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - ASP7795 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
ASP7795
Antenna Unit ASP7795
The Mosaic® high performance collinear antennas provide exceptional coverage of VHF and UHF frequencies with 5 dB or 3 dB gain performance. They feature a black UV stabilized ABS base that resists chalking and provides long lasting operation. Patented DURA-FLEX® elastomer Spring eliminates duplex system noise caused by semi-conductive deposits found in traditional coil springs.

The Mosaic® high performance collinear antennas provide exceptional coverage of VHF and UHF frequencies with 5 dB or 3 dB gain performance. They feature a black UV stabilized ABS base that resists chalking and provides long lasting operation. Patented DURA-FLEX® elastomer Spring eliminates duplex system noise caused by semi-conductive deposits found in traditional coil springs.

Supplier's Site Datasheet
RF Antennas - ASP7795 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ASP7795
RF Antennas ASP7795
457.5MHz Whip, Straight RF Antenna 445MHz ~ 470MHz 3dBi Magnetic

457.5MHz Whip, Straight RF Antenna 445MHz ~ 470MHz 3dBi Magnetic

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number ASP7795 ASP7795
Product Name Antenna Unit RF Antennas
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-501-GWH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
Antenna Kit - Model AK-26G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers