Abracon, LLC ACAG Chip ACAG0301-1575-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACAG Type: Chip Protocol: GNSS/GPS/GLONASS Frequency Range: 1575 Bandwidth Range: 40 Length: 3.2 mm Width: 1.6 mm Height: 0.6 mm Gain Display: 4.18 Polarization: Linear Mounting: Surface Mount Features: Ceramic chip antenna at 1575 MHz for GPS/GLONASS applications Part Status: Active
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACAG Type: Chip Protocol: GNSS/GPS/GLONASS Frequency Range: 1575 Bandwidth Range: 40 Length: 3.2 mm Width: 1.6 mm Height: 0.6 mm Gain Display: 4.18 Polarization: Linear Mounting: Surface Mount Features: Ceramic chip antenna at 1575 MHz for GPS/GLONASS applications Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ceramic Chip Antenna operates at a center frequency of 1.575 GHz with a characteristic impedance of 50 Ohms. It features compact dimensions of 3.2 mm x 1.6 mm x 0.6 mm, making it suitable for space-constrained applications. The antenna is compliant with RoHS and RoHS II standards, ensuring it meets environmental regulations. It has a moisture sensitivity level (MSL) of 1, indicating it is suitable for standard soldering processes. The datasheet includes information on radiation patterns and matching circuits, which can assist in integration into various designs. This antenna is ideal for GPS applications, providing reliable performance in a small form factor.

Datasheet Summary
Powered by GS/AI

The Ceramic Chip Antenna operates at a center frequency of 1.575 GHz with a characteristic impedance of 50 Ohms. It features compact dimensions of 3.2 mm x 1.6 mm x 0.6 mm, making it suitable for space-constrained applications. The antenna is compliant with RoHS and RoHS II standards, ensuring it meets environmental regulations. It has a moisture sensitivity level (MSL) of 1, indicating it is suitable for standard soldering processes. The datasheet includes information on radiation patterns and matching circuits, which can assist in integration into various designs. This antenna is ideal for GPS applications, providing reliable performance in a small form factor.

Suppliers

Company
Product
Description
Supplier Links
ACAG Chip - ACAG0301-1575-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACAG Type: Chip Protocol: GNSS/GPS/GLONASS Frequency Range: 1575 Bandwidth Range: 40 Length: 3.2 mm Width: 1.6 mm Height: 0.6 mm Gain Display: 4.18 Polarization: Linear Mounting: Surface Mount Features: Ceramic chip antenna at 1575 MHz for GPS/GLONASS applications Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ACAG
  • Type: Chip
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1575
  • Bandwidth Range: 40
  • Length: 3.2 mm
  • Width: 1.6 mm
  • Height: 0.6 mm
  • Gain Display: 4.18
  • Polarization: Linear
  • Mounting: Surface Mount
  • Features: Ceramic chip antenna at 1575 MHz for GPS/GLONASS applications
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-14486-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14486-2-ND
RF Antennas 535-14486-2-ND
1.575GHz GPS Chip RF Antenna 1.565GHz ~ 1.585GHz 4.18dBi Solder Surface Mount

1.575GHz GPS Chip RF Antenna 1.565GHz ~ 1.585GHz 4.18dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 535-14486-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14486-6-ND
RF Antennas 535-14486-6-ND
1.575GHz GPS Chip RF Antenna 1.565GHz ~ 1.585GHz 4.18dBi Solder Surface Mount

1.575GHz GPS Chip RF Antenna 1.565GHz ~ 1.585GHz 4.18dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 535-14486-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14486-1-ND
RF Antennas 535-14486-1-ND
1.575GHz GPS Chip RF Antenna 1.565GHz ~ 1.585GHz 4.18dBi Solder Surface Mount

1.575GHz GPS Chip RF Antenna 1.565GHz ~ 1.585GHz 4.18dBi Solder Surface Mount

Buy Now Datasheet
Downers Grove, IL, United States
Antenna Unit
ACAG0301-1575-T
Antenna Unit ACAG0301-1575-T
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas 1.575GHz GNSS/GPS -40C +85C

Antennas 1.575GHz GNSS/GPS -40C +85C

Buy Now Datasheet
RF Antennas - ACAG0301-1575-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ACAG0301-1575-T
RF Antennas ACAG0301-1575-T
1.575GHz GPS Chip RF Antenna 1.565GHz ~ 1.585GHz 4.18dBi Solder Surface Mount

1.575GHz GPS Chip RF Antenna 1.565GHz ~ 1.585GHz 4.18dBi Solder Surface Mount

Buy Now Datasheet
Ceramic Chip Antenna, 1.575Ghz, 50 Ohm; Center Frequency Abracon - 65AC5559 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Chip Antenna, 1.575Ghz, 50 Ohm; Center Frequency Abracon
65AC5559
Ceramic Chip Antenna, 1.575Ghz, 50 Ohm; Center Frequency Abracon 65AC5559
CERAMIC CHIP ANTENNA, 1.575GHZ, 50 OHM; Center Frequency:1.575GHz; Antenna Case Size:3.2mm x 1.6mm x 0.6mm; Product Range:- RoHS Compliant: Yes

CERAMIC CHIP ANTENNA, 1.575GHZ, 50 OHM; Center Frequency:1.575GHz; Antenna Case Size:3.2mm x 1.6mm x 0.6mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Chip Antenna, 1.575Ghz, 50 Ohm; Center Frequency Abracon - 65AC5560 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Chip Antenna, 1.575Ghz, 50 Ohm; Center Frequency Abracon
65AC5560
Ceramic Chip Antenna, 1.575Ghz, 50 Ohm; Center Frequency Abracon 65AC5560
CERAMIC CHIP ANTENNA, 1.575GHZ, 50 OHM; Center Frequency:1.575GHz; Antenna Case Size:3.2mm x 1.6mm x 0.6mm; Product Range:- RoHS Compliant: Yes

CERAMIC CHIP ANTENNA, 1.575GHZ, 50 OHM; Center Frequency:1.575GHz; Antenna Case Size:3.2mm x 1.6mm x 0.6mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Richardson RFPD VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number ACAG0301-1575-T 535-14486-2-ND ACAG0301-1575-T ACAG0301-1575-T ACAG0301-1575-T 65AC5559
Product Name ACAG Chip RF Antennas Antenna Unit Antennas RF Antennas Ceramic Chip Antenna, 1.575Ghz, 50 Ohm; Center Frequency Abracon
Applications GPS GPS; GPS GPS
Polarization Linear Linear
Primary Frequency Range 0.0 MHz 1575.0 MHz 1555.0 to 1595.0 MHz
Gain 4.18 dB 4.18 dB 4.18 dB
Unlock Full Specs
to access all available technical data

Similar Products

LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions -  - Advantech
Specs
Applications Cellular or PCS Terminal
Technology Type Dipole
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
4G 4dBi PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-LT4PC-5L10CP47-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 4 dB
View Details
Double Ridge Guide Horn Antenna - ModelSAS-570 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers