The AP.17F is a two stage 17mm active patch antenna that has been designed specifically for embedded (inside device) integration with GPS receiver modules.
1.575GHz GPS Ceramic Patch RF Antenna -1.5dBic U.FL (UMCC), IPEX MHF1 Surface Mount
Antennas GPS Act Patch 17mm 1.13 U.FL Product overview: AP.17F.07.0064A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AP.17F.07.0064A can be used for catalog matching and distributor lookup.
AP.17F GPS/Galileo 2 Stage Active Patch
1.575GHz GPS Ceramic Patch RF Antenna -1.5dBic U.FL (UMCC), IPEX MHF1 Surface Mount
Antennas GPS Act Patch 17mm 1.13 U.FL
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | AP.17F.07.0064A | 931-1226-ND | 875-AP.17F.07.0064A | 2884357 | AP.17F.07.0064A | AP.17F.07.0064A |
| Product Name | Antenna Unit | RF Antennas | Rf Antenna | Multi-Band Antennas | RF Antennas | Antennas |
| Polarization | Right Hand Circular | |||||
| Primary Frequency Range | 1574.4 to 1576.4 MHz | 1575.0 MHz | 1575.0 to ? MHz | |||
| Gain | -1.5 dB | -1.5 dB | -1.5 dB | |||
| VSWR | 2 :1 | 2 :1 | ||||
| Technology Type | Patch | Patch | Patch; Ceramic Patch |