RF ANT 1.575/1.602GHZ CER 60MM Product overview: AGGBP.25A.07.0060A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.602GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.602GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AGGBP.25A.07.006
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GPS Ceramic Patch RF Antenna 1.575GHz ~ 1.602GHz -1dBi U.FL (UMCC), IPEX MHF1 Surface Mount
Antennas 1 Stage GPS-Galileo Glonass BeiDou
1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GPS Ceramic Patch RF Antenna 1.575GHz ~ 1.602GHz -1dBi U.FL (UMCC), IPEX MHF1 Surface Mount
PATCH ANTENNA, 1.561-1.606GHZ, 16.5DBI ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-AGGBP.25A.07.0060A | AGGBP.25A.07.0060A | 931-1405-ND | AGGBP.25A.07.0060A | AGGBP.25A.07.0060A | 28AK5427 |
| Product Name | 1.602GHZ Rf Antenna | Antenna Unit | RF Antennas | Antennas | RF Antennas | Patch Antenna, 1.561-1.606Ghz, 16.5Dbi Rohs Compliant Taoglas |
| Applications | RF Testing | GPS; Beidou, Galileo, GLONASS, GPS | Beidou, Galileo, GLONASS, GPS | |||
| Primary Frequency Range | 1575.0 to 1602.0 MHz | 1559.1 to 1607.0 MHz | 1575.0 to 1602.0 MHz | |||
| Technology Type | Ceramic Patch | Patch | Patch | Patch; Ceramic Patch | ||
| Polarization | Right Hand Circular |