Abracon, LLC APAMPS Puck APAMPS-106

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMPS Type: Puck Protocol: 2G/3G/GSM, GNSS/GPS/GLONASS Frequency Range: 1575.42 | 806 ~ 960 | 1710 ~ 1880 Bandwidth Range: 10 Length: Ø 75 mm Width: 14.1 mm Gain Display: 5 -1 1 Polarization: RHCPLinear Mounting: Screw Mount plus Adhesive Tape Features: High Reliability/Sensitiv ityGPS, GSM supportDual connector for GPS and GSMActive GPS with LNA gain of 28 dB Part Status: Active
Request a Quote
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMPS Type: Puck Protocol: 2G/3G/GSM, GNSS/GPS/GLONASS Frequency Range: 1575.42 | 806 ~ 960 | 1710 ~ 1880 Bandwidth Range: 10 Length: Ø 75 mm Width: 14.1 mm Gain Display: 5 -1 1 Polarization: RHCPLinear Mounting: Screw Mount plus Adhesive Tape Features: High Reliability/Sensitiv ityGPS, GSM supportDual connector for GPS and GSMActive GPS with LNA gain of 28 dB Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The APAMS-106 is a GPS and GSM active antenna module designed for applications such as GPS navigation, vehicle tracking, telemetry, asset tracking, and emergency call systems. It features a dual-band operation with a center frequency of 1575.42 MHz for GPS and a frequency range of 806 to 1880 MHz for GSM. The antenna has a compact size, measuring 75 mm in diameter and 14.1 mm in height, and is easy to install with a screw mount and adhesive tape. The module offers a gain of 5 dBic for GPS and a peak gain of -1 dBi to 1 dBi for GSM, depending on the frequency. It operates effectively within a temperature range of -40°C to +80°C and is RoHS compliant. The low noise amplifier (LNA) provides a gain of 26 dB and a noise figure of 1.5 dB, ensuring high sensitivity and reliability. The antenna's impedance is 50 ohms, and it supports right-hand circular polarization for GPS and linear polarization for GSM. This product is suitable for commercial and industrial applications but is not specifically designed for military or life-dependent medical applications.

Datasheet Summary
Powered by GS/AI

The APAMS-106 is a GPS and GSM active antenna module designed for applications such as GPS navigation, vehicle tracking, telemetry, asset tracking, and emergency call systems. It features a dual-band operation with a center frequency of 1575.42 MHz for GPS and a frequency range of 806 to 1880 MHz for GSM. The antenna has a compact size, measuring 75 mm in diameter and 14.1 mm in height, and is easy to install with a screw mount and adhesive tape. The module offers a gain of 5 dBic for GPS and a peak gain of -1 dBi to 1 dBi for GSM, depending on the frequency. It operates effectively within a temperature range of -40°C to +80°C and is RoHS compliant. The low noise amplifier (LNA) provides a gain of 26 dB and a noise figure of 1.5 dB, ensuring high sensitivity and reliability. The antenna's impedance is 50 ohms, and it supports right-hand circular polarization for GPS and linear polarization for GSM. This product is suitable for commercial and industrial applications but is not specifically designed for military or life-dependent medical applications.

Suppliers

Company
Product
Description
Supplier Links
APAMPS Puck - APAMPS-106 - Abracon, LLC
Spicewood, TX, United States
APAMPS Puck
APAMPS-106
APAMPS Puck APAMPS-106
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMPS Type: Puck Protocol: 2G/3G/GSM, GNSS/GPS/GLONASS Frequency Range: 1575.42 | 806 ~ 960 | 1710 ~ 1880 Bandwidth Range: 10 Length: Ø 75 mm Width: 14.1 mm Gain Display: 5 -1 1 Polarization: RHCPLinear Mounting: Screw Mount plus Adhesive Tape Features: High Reliability/Sensitiv ityGPS, GSM supportDual connector for GPS and GSMActive GPS with LNA gain of 28 dB Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: APAMPS
  • Type: Puck
  • Protocol: 2G/3G/GSM, GNSS/GPS/GLONASS
  • Frequency Range: 1575.42 | 806 ~ 960 | 1710 ~ 1880
  • Bandwidth Range: 10
  • Length: Ø 75 mm
  • Width: 14.1 mm
  • Gain Display: 5 -1 1
  • Polarization: RHCPLinear
  • Mounting: Screw Mount plus Adhesive Tape
  • Features: High Reliability/SensitivityGPS, GSM supportDual connector for GPS and GSMActive GPS with LNA gain of 28 dB
  • Part Status: Active
Supplier's Site Datasheet
Downers Grove, IL, United States
Antenna Unit
APAMPS-106
Antenna Unit APAMPS-106
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 535-12094-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-12094-ND
RF Antennas 535-12094-ND
900MHz, 1.575GHz, 1.8GHz GPS, GSM Module RF Antenna 806MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 1.88GHz -1dBi, 1dBi, 5dBic SMA Male (2) Adhesive, Panel Mount

900MHz, 1.575GHz, 1.8GHz GPS, GSM Module RF Antenna 806MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 1.88GHz -1dBi, 1dBi, 5dBic SMA Male (2) Adhesive, Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
APAMPS-106
Antennas APAMPS-106
Antennas 1575.42MHz BW 10MHz VWSR 1.5:1 Max.

Antennas 1575.42MHz BW 10MHz VWSR 1.5:1 Max.

Buy Now Datasheet
RF Antennas - APAMPS-106 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAMPS-106
RF Antennas APAMPS-106
900MHz, 1.575GHz, 1.8GHz GPS, GSM Module RF Antenna 806MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 1.88GHz -1dBi, 1dBi, 5dBic SMA Male (2) Adhesive, Panel Mount

900MHz, 1.575GHz, 1.8GHz GPS, GSM Module RF Antenna 806MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 1.88GHz -1dBi, 1dBi, 5dBic SMA Male (2) Adhesive, Panel Mount

Buy Now Datasheet

Technical Specifications

  Abracon, LLC Richardson RFPD DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number APAMPS-106 APAMPS-106 535-12094-ND APAMPS-106 APAMPS-106
Product Name APAMPS Puck Antenna Unit RF Antennas Antennas RF Antennas
Applications GPS Cellular or PCS Terminal; GPS; GPS, GSM GPS, GSM
Polarization Linear; Right Hand Circular Right Hand Circular
Primary Frequency Range 0.0 to 0.0 MHz 1574.4 to 1576.4 MHz 900.0 to 1800.0 MHz
Form Factor / Mounting External
Gain 5 dB -1 to 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Standard Gain Horn - ModelSAS-582 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5G 5dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-5G5R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 5 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers