Manufacturer: Abracon LLC
Win Source Part Number: 909183-ACA-102-T
Features: 2.4GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.485GHz 0.6dBi Solder Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8529.10.4040
Other Part Number: 535-12399-6, 535-12399-2, 535-12399-1
2.4GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.485GHz 0.6dBi Solder Surface Mount
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF ANT 2.4GHZ CHIP SOLDER SMD Product overview: ACA-102-T from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ACA-102-T can be used for catalog matching and distributor lookup.
2.4GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.485GHz 0.6dBi Solder Surface Mount
| Win Source Electronics | DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | ACA-102-T | 535-12399-2-ND | ACA-102-T | 875-ACA-102-T | ACA-102-T |
| Product Name | RF Antennas - ACA-102-T | RF Antennas | Antenna Unit | SMD 2.4GHZ Rf Antenna | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, WLAN | RF Testing | Bluetooth, WLAN | ||
| Primary Frequency Range | 2400.0 MHz | 2400.0 to 2485.0 MHz | 2400.0 to 2485.0 MHz | ||
| Gain | 0.6000 dB | 0.6000 dB | |||
| VSWR | 2.6 :1 | 1.6 :1 |