Taoglas RF Antennas AP.25M.07.0080A

Description
1.575GHz GPS Ceramic Patch RF Antenna 2dBic U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet
Description
1.575GHz GPS Ceramic Patch RF Antenna 2dBic U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1184-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1184-ND
RF Antennas 931-1184-ND
1.575GHz GPS Ceramic Patch RF Antenna 2dBic U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 2dBic U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
Antenna Unit - AP.25M.07.0080A - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
AP.25M.07.0080A
Antenna Unit AP.25M.07.0080A
The AP.25M is a one stage 25mm active patch antenna that has been designed specifically for embedded (inside device) integration with GPS receiver modules. The AP.25M combines a 25*25*2mm ad­vanced low profile ceramic patch antenna with a one stage LNA and a front-end SAW filter with ultra thin coaxial cable. It comes with it’s own integrated ground-plane. The front end SAW filter reduces the risks where there is a cellular transmitter nearby of interference from out of band frequencies which can cause LNA burn-out, saturation, or radiated spurious emissions. The antenna can work on a wide input voltage from 1.8V to 5.5V with best in class power consumption figures. If further tuning and optimization specific to a customer device is required Taoglas offers a custom tuned and optimized part service. Contact sales@taoglas.com for more information. Cables and connectors can be customized according to request. This antenna system consists of two functional blocks, the LNA portion and the patch antenna.

The AP.25M is a one stage 25mm active patch antenna that has been designed specifically for embedded (inside device) integration with GPS receiver modules. The AP.25M combines a 25*25*2mm ad­vanced low profile ceramic patch antenna with a one stage LNA and a front-end SAW filter with ultra thin coaxial cable. It comes with it’s own integrated ground-plane. The front end SAW filter reduces the risks where there is a cellular transmitter nearby of interference from out of band frequencies which can cause LNA burn-out, saturation, or radiated spurious emissions. The antenna can work on a wide input voltage from 1.8V to 5.5V with best in class power consumption figures. If further tuning and optimization specific to a customer device is required Taoglas offers a custom tuned and optimized part service. Contact sales@taoglas.com for more information. Cables and connectors can be customized according to request. This antenna system consists of two functional blocks, the LNA portion and the patch antenna.

Supplier's Site Datasheet
1.575GHZ Rf Antenna - 875-AP.25M.07.0080A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.575GHZ Rf Antenna
875-AP.25M.07.0080A
1.575GHZ Rf Antenna 875-AP.25M.07.0080A
RF ANT 1.575GHZ CER PATCH IPEX Product overview: AP.25M.07.0080A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AP.25M.07.0080A can be used for catalog matching and distributor lookup.

RF ANT 1.575GHZ CER PATCH IPEX Product overview: AP.25M.07.0080A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AP.25M.07.0080A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - AP.25M.07.0080A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AP.25M.07.0080A
RF Antennas AP.25M.07.0080A
1.575GHz GPS Ceramic Patch RF Antenna 2dBic U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 2dBic U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now
Patch Antenna, 1.57542 Ghz, 2Dbi; Antenna Type Taoglas - 72AC4947 - Newark, An Avnet Company
Chicago, IL, United States
Patch Antenna, 1.57542 Ghz, 2Dbi; Antenna Type Taoglas
72AC4947
Patch Antenna, 1.57542 Ghz, 2Dbi; Antenna Type Taoglas 72AC4947
PATCH ANTENNA, 1.57542 GHZ, 2DBI; Antenna Type:Patch; Frequency Min:-; Frequency Max:1.57542GHz; Antenna Mounting:I-Pex Connector; Gain:2dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes

PATCH ANTENNA, 1.57542 GHZ, 2DBI; Antenna Type:Patch; Frequency Min:-; Frequency Max:1.57542GHz; Antenna Mounting:I-Pex Connector; Gain:2dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas GPS Act Patch 25*25*6mm 1.13 U.FL

Antennas GPS Act Patch 25*25*6mm 1.13 U.FL

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 931-1184-ND AP.25M.07.0080A 875-AP.25M.07.0080A AP.25M.07.0080A 72AC4947 AP.25M.07.0080A
Product Name RF Antennas Antenna Unit 1.575GHZ Rf Antenna RF Antennas Patch Antenna, 1.57542 Ghz, 2Dbi; Antenna Type Taoglas Antennas
Applications GPS; GPS RF Testing GPS
Primary Frequency Range 1575.0 MHz 1574.4 to 1576.4 MHz ? to 1575.4 MHz
Gain 2 dB 2 dB 2 dB
VSWR 2 :1 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Shielding Effectiveness Kit - Model AK-HFR - A.H. Systems Inc.
Specs
Applications RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers