Abracon, LLC APAMS Blade APAMS-102

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMS Type: Blade Protocol: 2G/3G/GSM Frequency Range: 820 ~ 960 | 1710 ~ 1880 | 1850 ~ 1990 | 1900 ~ 2170 Bandwidth Range: 140 | 170 | 140 | 170 Length: 138 mm Width: 21 mm Height: 6 mm Gain Display: 1 2 2.5 3 Polarization: Linear Mounting: Adhesive Mount Features: GSM antenna covering GSM 900/ GSM 1800/ GSM 1900 and UMTS bands SGS Compliant Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMS Type: Blade Protocol: 2G/3G/GSM Frequency Range: 820 ~ 960 | 1710 ~ 1880 | 1850 ~ 1990 | 1900 ~ 2170 Bandwidth Range: 140 | 170 | 140 | 170 Length: 138 mm Width: 21 mm Height: 6 mm Gain Display: 1 2 2.5 3 Polarization: Linear Mounting: Adhesive Mount Features: GSM antenna covering GSM 900/ GSM 1800/ GSM 1900 and UMTS bands SGS Compliant Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAMS Blade - APAMS-102 - Abracon, LLC
Spicewood, TX, United States
APAMS Blade
APAMS-102
APAMS Blade APAMS-102
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMS Type: Blade Protocol: 2G/3G/GSM Frequency Range: 820 ~ 960 | 1710 ~ 1880 | 1850 ~ 1990 | 1900 ~ 2170 Bandwidth Range: 140 | 170 | 140 | 170 Length: 138 mm Width: 21 mm Height: 6 mm Gain Display: 1 2 2.5 3 Polarization: Linear Mounting: Adhesive Mount Features: GSM antenna covering GSM 900/ GSM 1800/ GSM 1900 and UMTS bands SGS Compliant Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: APAMS
  • Type: Blade
  • Protocol: 2G/3G/GSM
  • Frequency Range: 820 ~ 960 | 1710 ~ 1880 | 1850 ~ 1990 | 1900 ~ 2170
  • Bandwidth Range: 140 | 170 | 140 | 170
  • Length: 138 mm
  • Width: 21 mm
  • Height: 6 mm
  • Gain Display: 1 2 2.5 3
  • Polarization: Linear
  • Mounting: Adhesive Mount
  • Features: GSM antenna covering GSM 900/ GSM 1800/ GSM 1900 and UMTS bands SGS Compliant
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-12092-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-12092-ND
RF Antennas 535-12092-ND
900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, GPRS, GSM, UMTS Flat Bar RF Antenna 820MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.9GHz ~ 2.17GHz 1dBi, 2dBi, 2.5dBi, 3dBi SMA Male Adhesive

900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, GPRS, GSM, UMTS Flat Bar RF Antenna 820MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.9GHz ~ 2.17GHz 1dBi, 2dBi, 2.5dBi, 3dBi SMA Male Adhesive

Buy Now Datasheet
Multi-Band Antennas - 2505265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2505265
Multi-Band Antennas 2505265
Abracon APAMS-102 Multi-Band Antenna

Abracon APAMS-102 Multi-Band Antenna

Supplier's Site
Multi-Band Antennas - 2505266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2505266
Multi-Band Antennas 2505266
Abracon APAMS-102 Multi-Band Antenna

Abracon APAMS-102 Multi-Band Antenna

Supplier's Site
Multi-Band Antennas - 2505266P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2505266P
Multi-Band Antennas 2505266P
Abracon APAMS-102 Multi-Band Antenna

Abracon APAMS-102 Multi-Band Antenna

Supplier's Site
Downers Grove, IL, United States
Antenna Unit
APAMS-102
Antenna Unit APAMS-102
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
900MHZ 1.8GHZ Rf Antenna - 875-APAMS-102 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
900MHZ 1.8GHZ Rf Antenna
875-APAMS-102
900MHZ 1.8GHZ Rf Antenna 875-APAMS-102
RF ANT 900MHZ/1.8GHZ FLAT BAR Product overview: APAMS-102 from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHZ, 1.8GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 900MHZ, 1.8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-APAMS-102 can be used for catalog matching and distributor lookup.

RF ANT 900MHZ/1.8GHZ FLAT BAR Product overview: APAMS-102 from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHZ, 1.8GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 900MHZ, 1.8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-APAMS-102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Antenna, Gsm, 1.9Ghz To 2.17Ghz Rohs Compliant Abracon - 73AJ1121 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Gsm, 1.9Ghz To 2.17Ghz Rohs Compliant Abracon
73AJ1121
Antenna, Gsm, 1.9Ghz To 2.17Ghz Rohs Compliant Abracon 73AJ1121
ANTENNA, GSM, 1.9GHZ TO 2.17GHZ ROHS COMPLIANT: YES

ANTENNA, GSM, 1.9GHZ TO 2.17GHZ ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Antennas
APAMS-102
Antennas APAMS-102
Antennas 900-2000MHz BW 140/170 at Freq.

Antennas 900-2000MHz BW 140/170 at Freq.

Buy Now Datasheet
RF Antennas - APAMS-102 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAMS-102
RF Antennas APAMS-102
900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, GPRS, GSM, UMTS Flat Bar RF Antenna 820MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.9GHz ~ 2.17GHz 1dBi, 2dBi, 2.5dBi, 3dBi SMA Male Adhesive

900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, GPRS, GSM, UMTS Flat Bar RF Antenna 820MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.9GHz ~ 2.17GHz 1dBi, 2dBi, 2.5dBi, 3dBi SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey RS Components, Ltd. Richardson RFPD ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number APAMS-102 535-12092-ND 2505265 APAMS-102 875-APAMS-102 73AJ1121 APAMS-102 APAMS-102
Product Name APAMS Blade RF Antennas Multi-Band Antennas Antenna Unit 900MHZ 1.8GHZ Rf Antenna Antenna, Gsm, 1.9Ghz To 2.17Ghz Rohs Compliant Abracon Antennas RF Antennas
Polarization Linear Linear
Primary Frequency Range 0.0 to 0.0 MHz 900.0 to 2100.0 MHz 820.0 to ? MHz 820.0 to 2170.0 MHz 820.0 to 2170.0 MHz
Form Factor / Mounting External External
Applications Cellular or PCS Terminal; Modem or Wireless Network; CDMA, GPRS, GSM, UMTS Multi-band RF Testing CDMA, GPRS, GSM, UMTS
Gain 1 to 3 dB 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195846-8 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 868.0 to 928.0 MHz
Gain 2.3 dB
View Details
Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details