PCTEL, Inc. Antenna Unit BMLPV800

Description
The MLPV antennas provide superior pattern coverage for mobile and fixed applications from 380 MHz to 5.8 GHz. Their design provides industry leading wideband performance and reliability, with minimum loss and no tuning required. All models feature an attractive, compact housing environmentally tested for both indoor or outdoor applications. Black over black color.
Request a Quote Datasheet
Description
The MLPV antennas provide superior pattern coverage for mobile and fixed applications from 380 MHz to 5.8 GHz. Their design provides industry leading wideband performance and reliability, with minimum loss and no tuning required. All models feature an attractive, compact housing environmentally tested for both indoor or outdoor applications. Black over black color.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - BMLPV800 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
BMLPV800
Antenna Unit BMLPV800
The MLPV antennas provide superior pattern coverage for mobile and fixed applications from 380 MHz to 5.8 GHz. Their design provides industry leading wideband performance and reliability, with minimum loss and no tuning required. All models feature an attractive, compact housing environmentally tested for both indoor or outdoor applications. Black over black color.

The MLPV antennas provide superior pattern coverage for mobile and fixed applications from 380 MHz to 5.8 GHz. Their design provides industry leading wideband performance and reliability, with minimum loss and no tuning required. All models feature an attractive, compact housing environmentally tested for both indoor or outdoor applications. Black over black color.

Supplier's Site Datasheet
RF Antennas - BMLPV800 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BMLPV800
RF Antennas BMLPV800
883MHz Dome RF Antenna 806MHz ~ 960MHz 3dBi Panel Mount

883MHz Dome RF Antenna 806MHz ~ 960MHz 3dBi Panel Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number BMLPV800 BMLPV800
Product Name Antenna Unit RF Antennas
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Antenna Kit - Model AK-2G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers