PCTEL, Inc. Antenna Unit BMYD890O

Description
The BMYD890O series has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna has 14 dBd gain and operates in the 890-960 MHz range. The BMY890O is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. All elements are welded to the boom and the dipole design has an integral feed line welded to the boom for extra strength and electrical conductivity. This eliminates misalignment or fastener problems. The entire antenna is anodized for appearance and corrosion resistance. A heavy duty clamp is supplied which easily permits horizontal or vertical polarization.
Request a Quote Datasheet
Description
The BMYD890O series has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna has 14 dBd gain and operates in the 890-960 MHz range. The BMY890O is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. All elements are welded to the boom and the dipole design has an integral feed line welded to the boom for extra strength and electrical conductivity. This eliminates misalignment or fastener problems. The entire antenna is anodized for appearance and corrosion resistance. A heavy duty clamp is supplied which easily permits horizontal or vertical polarization.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - BMYD890O - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
BMYD890O
Antenna Unit BMYD890O
The BMYD890O series has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna has 14 dBd gain and operates in the 890-960 MHz range. The BMY890O is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. All elements are welded to the boom and the dipole design has an integral feed line welded to the boom for extra strength and electrical conductivity. This eliminates misalignment or fastener problems. The entire antenna is anodized for appearance and corrosion resistance. A heavy duty clamp is supplied which easily permits horizontal or vertical polarization.

The BMYD890O series has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna has 14 dBd gain and operates in the 890-960 MHz range. The BMY890O is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. All elements are welded to the boom and the dipole design has an integral feed line welded to the boom for extra strength and electrical conductivity. This eliminates misalignment or fastener problems. The entire antenna is anodized for appearance and corrosion resistance. A heavy duty clamp is supplied which easily permits horizontal or vertical polarization.

Supplier's Site Datasheet
RF Antennas - BMYD890O - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BMYD890O
RF Antennas BMYD890O
925MHz ISM, LoRa, LPWAN Yagi, 18-Element RF Antenna 890MHz ~ 960MHz 14dBd N Type Female Pole Mount

925MHz ISM, LoRa, LPWAN Yagi, 18-Element RF Antenna 890MHz ~ 960MHz 14dBd N Type Female Pole Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number BMYD890O BMYD890O
Product Name Antenna Unit RF Antennas
Polarization Horizontal; Vertical
Primary Frequency Range 890.0 to 960.0 MHz
Gain 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

GPS L1 Passive Ceramic Patch Antenna (12x12x4mm) - ET-GPL1-124 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 2269048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 0.0 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 3800.0 MHz
Gain 2.4 dB
View Details