PCTEL, Inc. Antenna Unit BGYD890G

Description
The BGYD890G has been engineered to provide high gain broadband performance between the frequencies of 890-960 MHz. Solid 3/8 in aluminum elements complement the fully welded dipole on the boom. The black powder coat BGYD890G comes with an integral low loss 2 ft RG213 feed line with a standard N-Female connector. High strength mounting clamp is supplied for vertical or horizontal polarization.
Request a Quote Datasheet
Description
The BGYD890G has been engineered to provide high gain broadband performance between the frequencies of 890-960 MHz. Solid 3/8 in aluminum elements complement the fully welded dipole on the boom. The black powder coat BGYD890G comes with an integral low loss 2 ft RG213 feed line with a standard N-Female connector. High strength mounting clamp is supplied for vertical or horizontal polarization.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - BGYD890G - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
BGYD890G
Antenna Unit BGYD890G
The BGYD890G has been engineered to provide high gain broadband performance between the frequencies of 890-960 MHz. Solid 3/8 in aluminum elements complement the fully welded dipole on the boom. The black powder coat BGYD890G comes with an integral low loss 2 ft RG213 feed line with a standard N-Female connector. High strength mounting clamp is supplied for vertical or horizontal polarization.

The BGYD890G has been engineered to provide high gain broadband performance between the frequencies of 890-960 MHz. Solid 3/8 in aluminum elements complement the fully welded dipole on the boom. The black powder coat BGYD890G comes with an integral low loss 2 ft RG213 feed line with a standard N-Female connector. High strength mounting clamp is supplied for vertical or horizontal polarization.

Supplier's Site Datasheet
RF Antennas - BGYD890G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BGYD890G
RF Antennas BGYD890G
925MHz ISM, LoRa, LPWAN Yagi, 3-Element RF Antenna 890MHz ~ 960MHz 6.5dBd N Type Female Pole Mount

925MHz ISM, LoRa, LPWAN Yagi, 3-Element RF Antenna 890MHz ~ 960MHz 6.5dBd N Type Female Pole Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number BGYD890G BGYD890G
Product Name Antenna Unit RF Antennas
Polarization Horizontal; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-583 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers