Abracon, LLC APAM Active Patch APAM1068JL01V2.0

Description
ESD Sensitive RoHS/RoHS II Compliant Series: APAM Type: Active Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 5 Length: 10 mm Width: 10 mm Height: 6.8 mm Gain Display: -2 Polarization: RHCP Mounting: Connector Mount Features: GPS Active Patch antenna Compact Size and easy to Install LNA Gain of 18 dB Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Series: APAM Type: Active Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 5 Length: 10 mm Width: 10 mm Height: 6.8 mm Gain Display: -2 Polarization: RHCP Mounting: Connector Mount Features: GPS Active Patch antenna Compact Size and easy to Install LNA Gain of 18 dB Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAM Active Patch - APAM1068JL01V2.0 - Abracon, LLC
Spicewood, TX, United States
APAM Active Patch
APAM1068JL01V2.0
APAM Active Patch APAM1068JL01V2.0
ESD Sensitive RoHS/RoHS II Compliant Series: APAM Type: Active Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 5 Length: 10 mm Width: 10 mm Height: 6.8 mm Gain Display: -2 Polarization: RHCP Mounting: Connector Mount Features: GPS Active Patch antenna Compact Size and easy to Install LNA Gain of 18 dB Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

  • Series: APAM
  • Type: Active Patch
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1575.42
  • Bandwidth Range: 5
  • Length: 10 mm
  • Width: 10 mm
  • Height: 6.8 mm
  • Gain Display: -2
  • Polarization: RHCP
  • Mounting: Connector Mount
  • Features: GPS Active Patch antenna Compact Size and easy to Install LNA Gain of 18 dB
  • Part Status: Active
Supplier's Site Datasheet
Downers Grove, IL, United States
Antenna Unit
APAM1068JL01V2.0
Antenna Unit APAM1068JL01V2.0
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 535-12621-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-12621-ND
RF Antennas 535-12621-ND
1.575GHz GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz -2dBic U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz -2dBic U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 1575.42MHz BW 3MHz VSWR 1.5 50 Ohm

Antennas 1575.42MHz BW 3MHz VSWR 1.5 50 Ohm

Buy Now Datasheet
RF Antennas - APAM1068JL01V2.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAM1068JL01V2.0
RF Antennas APAM1068JL01V2.0
1.575GHz GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz -2dBic U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz -2dBic U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet

Technical Specifications

  Abracon, LLC Richardson RFPD DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number APAM1068JL01V2.0 APAM1068JL01V2.0 535-12621-ND APAM1068JL01V2.0 APAM1068JL01V2.0
Product Name APAM Active Patch Antenna Unit RF Antennas Antennas RF Antennas
Applications GPS GPS; GPS GPS
Polarization Right Hand Circular Right Hand Circular
Primary Frequency Range 0.0 MHz 1574.4 to 1576.4 MHz 1575.0 MHz
Gain -2 dB -2 dB -2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2720158 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 1 dB
View Details
H-Field Rod Antenna - Model HFR-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers