Abracon, LLC APAMS Magnetic Mount APAMS-104

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMS Type: Magnetic Mount Protocol: 2G/3G/GSM Frequency Range: 890 ~ 960 | 1710 ~ 1880 Bandwidth Range: 70 | 170 Length: 111 mm Width: Ø 6.78 mm Gain Display: 2.5 3.0 Polarization: Linear Mounting: Adhesive Mount Features: Dual band GSM antenna covering GSM 900/ GSM 1800 bandsVertically polarized Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMS Type: Magnetic Mount Protocol: 2G/3G/GSM Frequency Range: 890 ~ 960 | 1710 ~ 1880 Bandwidth Range: 70 | 170 Length: 111 mm Width: Ø 6.78 mm Gain Display: 2.5 3.0 Polarization: Linear Mounting: Adhesive Mount Features: Dual band GSM antenna covering GSM 900/ GSM 1800 bandsVertically polarized Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAMS Magnetic Mount - APAMS-104 - Abracon, LLC
Spicewood, TX, United States
APAMS Magnetic Mount
APAMS-104
APAMS Magnetic Mount APAMS-104
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMS Type: Magnetic Mount Protocol: 2G/3G/GSM Frequency Range: 890 ~ 960 | 1710 ~ 1880 Bandwidth Range: 70 | 170 Length: 111 mm Width: Ø 6.78 mm Gain Display: 2.5 3.0 Polarization: Linear Mounting: Adhesive Mount Features: Dual band GSM antenna covering GSM 900/ GSM 1800 bandsVertically polarized Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: APAMS
  • Type: Magnetic Mount
  • Protocol: 2G/3G/GSM
  • Frequency Range: 890 ~ 960 | 1710 ~ 1880
  • Bandwidth Range: 70 | 170
  • Length: 111 mm
  • Width: Ø 6.78 mm
  • Gain Display: 2.5 3.0
  • Polarization: Linear
  • Mounting: Adhesive Mount
  • Features: Dual band GSM antenna covering GSM 900/ GSM 1800 bandsVertically polarized
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-12080-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-12080-ND
RF Antennas 535-12080-ND
900MHz, 1.8GHz GPS Whip, Straight RF Antenna 890MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 2.5dBi, 3dBi SMA Male Adhesive

900MHz, 1.8GHz GPS Whip, Straight RF Antenna 890MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 2.5dBi, 3dBi SMA Male Adhesive

Buy Now Datasheet
Downers Grove, IL, United States
Antenna Unit
APAMS-104
Antenna Unit APAMS-104
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
APAMS-104
Antennas APAMS-104
Antennas 900 and 1800MHz BW 70/170 at Freq.

Antennas 900 and 1800MHz BW 70/170 at Freq.

Buy Now Datasheet
RF Antennas - APAMS-104 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAMS-104
RF Antennas APAMS-104
900MHz, 1.8GHz GPS Whip, Straight RF Antenna 890MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 2.5dBi, 3dBi SMA Male Adhesive

900MHz, 1.8GHz GPS Whip, Straight RF Antenna 890MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 2.5dBi, 3dBi SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey Richardson RFPD VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number APAMS-104 535-12080-ND APAMS-104 APAMS-104 APAMS-104
Product Name APAMS Magnetic Mount RF Antennas Antenna Unit Antennas RF Antennas
Polarization Linear Vertical
Primary Frequency Range 0.0 to 0.0 MHz 900.0 to 1800.0 MHz 890.0 to 1880.0 MHz
Form Factor / Mounting External
Applications GPS; GPS GPS
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
OEM Survey Tripleband GNSS Antenna - AS-ANT3B-OEMSUR-L1L2L5-02SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details