PCTEL, Inc. Antenna Unit ASP772

Description
The silhouette antennas are designed for transit vehicle installations requiring overhead clearance, including buses, fire-fighting engines, railroad equipment, airport service vehicles, and construction equipment. These low profile multiband antennas provide wideband coverage of specific frequencies without field tuning required. They are housed in a high impact molded ASA radome for longlasting performance under severe environmental conditions. A GPS multi-band model is also available.
Request a Quote Datasheet
Description
The silhouette antennas are designed for transit vehicle installations requiring overhead clearance, including buses, fire-fighting engines, railroad equipment, airport service vehicles, and construction equipment. These low profile multiband antennas provide wideband coverage of specific frequencies without field tuning required. They are housed in a high impact molded ASA radome for longlasting performance under severe environmental conditions. A GPS multi-band model is also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - ASP772 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
ASP772
Antenna Unit ASP772
The silhouette antennas are designed for transit vehicle installations requiring overhead clearance, including buses, fire-fighting engines, railroad equipment, airport service vehicles, and construction equipment. These low profile multiband antennas provide wideband coverage of specific frequencies without field tuning required. They are housed in a high impact molded ASA radome for longlasting performance under severe environmental conditions. A GPS multi-band model is also available.

The silhouette antennas are designed for transit vehicle installations requiring overhead clearance, including buses, fire-fighting engines, railroad equipment, airport service vehicles, and construction equipment. These low profile multiband antennas provide wideband coverage of specific frequencies without field tuning required. They are housed in a high impact molded ASA radome for longlasting performance under severe environmental conditions. A GPS multi-band model is also available.

Supplier's Site Datasheet
RF Antennas - ASP772 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ASP772
RF Antennas ASP772
460MHz Module RF Antenna 450MHz ~ 470MHz 1dBi BNC Female Panel Mount

460MHz Module RF Antenna 450MHz ~ 470MHz 1dBi BNC Female Panel Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number ASP772 ASP772
Product Name Antenna Unit RF Antennas
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 2108728-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; mmWave, 5G, Cellular
Polarization Linear
Primary Frequency Range 2400.0 to 4400.0 MHz
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details